Fairview Microwave Inc. 10-32 Female (Jack) to BNC Female (Jack) Bulkhead Adapter, High Temp, 1.2 VSWR SM2406

Description
10-32 adapter SM2406 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to BNC adapter is constructed with female gender on side 1 and female on side 2. SM2406 10-32 female to BNC female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
10-32 adapter SM2406 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to BNC adapter is constructed with female gender on side 1 and female on side 2. SM2406 10-32 female to BNC female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-32 Female (Jack) to BNC Female (Jack) Bulkhead Adapter, High Temp, 1.2 VSWR - SM2406 - Fairview Microwave Inc.
Lewisville, TX, United States
10-32 Female (Jack) to BNC Female (Jack) Bulkhead Adapter, High Temp, 1.2 VSWR
SM2406
10-32 Female (Jack) to BNC Female (Jack) Bulkhead Adapter, High Temp, 1.2 VSWR SM2406
10-32 adapter SM2406 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to BNC adapter is constructed with female gender on side 1 and female on side 2. SM2406 10-32 female to BNC female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

10-32 adapter SM2406 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

10-32 to BNC adapter is constructed with female gender on side 1 and female on side 2. SM2406 10-32 female to BNC female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design.

Fairview female 10-32 to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2406
Product Name 10-32 Female (Jack) to BNC Female (Jack) Bulkhead Adapter, High Temp, 1.2 VSWR
Connector Type BNC; 10-32
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR187 (BJ48) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details
RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details