Fairview Microwave Inc. 10-32 Female (Jack) to 10-32 Female (Jack) Adapter, Gold Plated Brass Body, 1.2 VSWR SM2389

Description
10-32 adapter SM2389 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to 10-32 adapter is constructed with female gender on side 1 and female on side 2. SM2389 10-32 female to 10-32 female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
10-32 adapter SM2389 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to 10-32 adapter is constructed with female gender on side 1 and female on side 2. SM2389 10-32 female to 10-32 female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-32 Female (Jack) to 10-32 Female (Jack) Adapter, Gold Plated Brass Body, 1.2 VSWR - SM2389 - Fairview Microwave Inc.
Lewisville, TX, United States
10-32 Female (Jack) to 10-32 Female (Jack) Adapter, Gold Plated Brass Body, 1.2 VSWR
SM2389
10-32 Female (Jack) to 10-32 Female (Jack) Adapter, Gold Plated Brass Body, 1.2 VSWR SM2389
10-32 adapter SM2389 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. 10-32 to 10-32 adapter is constructed with female gender on side 1 and female on side 2. SM2389 10-32 female to 10-32 female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design. Fairview female 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

10-32 adapter SM2389 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 10-32 to 10-32 adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 10-32 adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

10-32 to 10-32 adapter is constructed with female gender on side 1 and female on side 2. SM2389 10-32 female to 10-32 female coaxial adapter from Fairview is a straight body style. This straight 10-32 connector adapter is an in-line RF adapter design.

Fairview female 10-32 to female 10-32 adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight 10-32 adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 10-32 coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2389
Product Name 10-32 Female (Jack) to 10-32 Female (Jack) Adapter, Gold Plated Brass Body, 1.2 VSWR
Connector Type 10-32
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details