Fairview Microwave Inc. Mini UHF Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body SM2233

Description
Mini UHF adapter SM2233 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications . Mini UHF to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2233 Mini UHF female to BNC male coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design. Fairview female Mini UHF to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
Mini UHF adapter SM2233 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications . Mini UHF to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2233 Mini UHF female to BNC male coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design. Fairview female Mini UHF to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini UHF Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body - SM2233 - Fairview Microwave Inc.
Lewisville, TX, United States
Mini UHF Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body
SM2233
Mini UHF Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body SM2233
Mini UHF adapter SM2233 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications . Mini UHF to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2233 Mini UHF female to BNC male coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design. Fairview female Mini UHF to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Mini UHF adapter SM2233 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our Mini UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm Mini UHF adapter is manufactured to precise RF adapter specifications .

Mini UHF to BNC adapter is constructed with female gender on side 1 and male on side 2. SM2233 Mini UHF female to BNC male coaxial adapter from Fairview is a straight body style. This straight Mini UHF connector adapter is an in-line RF adapter design.

Fairview female Mini UHF to male BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight Mini UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build Mini UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2233
Product Name Mini UHF Female (Jack) to BNC Male (Plug) Adapter, Nickel Plated Brass Body
Connector Type BNC; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details