Fairview Microwave Inc. SSMC Plug to SSMC Plug Adapter, Nickel Plated Brass Body, 1.25 VSWR SM2186

Description
SSMC adapter SM2186 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SSMC to SSMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2186 SSMC plug to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design. Fairview plug SSMC to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMC adapter SM2186 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SSMC to SSMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2186 SSMC plug to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design. Fairview plug SSMC to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Plug to SSMC Plug Adapter, Nickel Plated Brass Body, 1.25 VSWR - SM2186 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Plug to SSMC Plug Adapter, Nickel Plated Brass Body, 1.25 VSWR
SM2186
SSMC Plug to SSMC Plug Adapter, Nickel Plated Brass Body, 1.25 VSWR SM2186
SSMC adapter SM2186 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SSMC to SSMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2186 SSMC plug to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design. Fairview plug SSMC to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMC adapter SM2186 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SSMC to SSMC adapter is constructed with plug gender on side 1 and plug on side 2. SM2186 SSMC plug to SSMC plug coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design.

Fairview plug SSMC to plug SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2186
Product Name SSMC Plug to SSMC Plug Adapter, Nickel Plated Brass Body, 1.25 VSWR
Connector Type SSMC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details