Fairview Microwave Inc. SSMC Jack to SSMC Jack Bulkhead Adapter, High Temp, 1.25 VSWR SM2182

Description
SSMC adapter SM2182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SSMC to SSMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2182 SSMC jack to SSMC jack coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design. Fairview jack SSMC to jack SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMC adapter SM2182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SSMC to SSMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2182 SSMC jack to SSMC jack coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design. Fairview jack SSMC to jack SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMC Jack to SSMC Jack Bulkhead Adapter, High Temp, 1.25 VSWR - SM2182 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMC Jack to SSMC Jack Bulkhead Adapter, High Temp, 1.25 VSWR
SM2182
SSMC Jack to SSMC Jack Bulkhead Adapter, High Temp, 1.25 VSWR SM2182
SSMC adapter SM2182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SSMC to SSMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2182 SSMC jack to SSMC jack coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design. Fairview jack SSMC to jack SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMC adapter SM2182 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMC to SSMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SSMC to SSMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2182 SSMC jack to SSMC jack coaxial adapter from Fairview is a straight body style. This straight SSMC connector adapter is an in-line RF adapter design.

Fairview jack SSMC to jack SSMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2182
Product Name SSMC Jack to SSMC Jack Bulkhead Adapter, High Temp, 1.25 VSWR
Connector Type SSMC
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR90 (BJ100) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR90E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details