Fairview Microwave Inc. SSMB Male (Plug) to SSMB Male (Plug) Adapter, Nickel Plated Brass Body, 1.5 VSWR SM2175

Description
SSMB adapter SM2175 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. SSMB to SSMB adapter is constructed with male gender on side 1 and male on side 2. SM2175 SSMB male to SSMB male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview male SSMB to male SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SSMB adapter SM2175 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. SSMB to SSMB adapter is constructed with male gender on side 1 and male on side 2. SM2175 SSMB male to SSMB male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview male SSMB to male SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSMB Male (Plug) to SSMB Male (Plug) Adapter, Nickel Plated Brass Body, 1.5 VSWR - SM2175 - Fairview Microwave Inc.
Lewisville, TX, United States
SSMB Male (Plug) to SSMB Male (Plug) Adapter, Nickel Plated Brass Body, 1.5 VSWR
SM2175
SSMB Male (Plug) to SSMB Male (Plug) Adapter, Nickel Plated Brass Body, 1.5 VSWR SM2175
SSMB adapter SM2175 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1. SSMB to SSMB adapter is constructed with male gender on side 1 and male on side 2. SM2175 SSMB male to SSMB male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design. Fairview male SSMB to male SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SSMB adapter SM2175 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SSMB to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SSMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.5:1.

SSMB to SSMB adapter is constructed with male gender on side 1 and male on side 2. SM2175 SSMB male to SSMB male coaxial adapter from Fairview is a straight body style. This straight SSMB connector adapter is an in-line RF adapter design.

Fairview male SSMB to male SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SSMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2175
Product Name SSMB Male (Plug) to SSMB Male (Plug) Adapter, Nickel Plated Brass Body, 1.5 VSWR
Frequency Range 12000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details