Fairview Microwave Inc. N Female (Jack) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body SM2152

Description
N adapter SM2152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to Mini UHF adapter is constructed with female gender on side 1 and male on side 2. SM2152 N female to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM2152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to Mini UHF adapter is constructed with female gender on side 1 and male on side 2. SM2152 N female to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body - SM2152 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body
SM2152
N Female (Jack) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body SM2152
N adapter SM2152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications . N to Mini UHF adapter is constructed with female gender on side 1 and male on side 2. SM2152 N female to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM2152 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to Mini UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications .

N to Mini UHF adapter is constructed with female gender on side 1 and male on side 2. SM2152 N female to Mini UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to male Mini UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and Mini UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2152
Product Name N Female (Jack) to Mini UHF Male (Plug) Adapter, Nickel Plated Brass Body
Connector Type Type N; Mini UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details