Fairview Microwave Inc. N Female (Jack) to UHF Male (Plug) Adapter, 1.25 VSWR SM2141

Description
N adapter SM2141 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to UHF adapter is constructed with female gender on side 1 and male on side 2. SM2141 N female to UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
N adapter SM2141 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to UHF adapter is constructed with female gender on side 1 and male on side 2. SM2141 N female to UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female (Jack) to UHF Male (Plug) Adapter, 1.25 VSWR - SM2141 - Fairview Microwave Inc.
Lewisville, TX, United States
N Female (Jack) to UHF Male (Plug) Adapter, 1.25 VSWR
SM2141
N Female (Jack) to UHF Male (Plug) Adapter, 1.25 VSWR SM2141
N adapter SM2141 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. N to UHF adapter is constructed with female gender on side 1 and male on side 2. SM2141 N female to UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design. Fairview female N to male UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

N adapter SM2141 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our N to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm N adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

N to UHF adapter is constructed with female gender on side 1 and male on side 2. SM2141 N female to UHF male coaxial adapter from Fairview is a straight body style. This straight N connector adapter is an in-line RF adapter design.

Fairview female N to male UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight N adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build N and UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2141
Product Name N Female (Jack) to UHF Male (Plug) Adapter, 1.25 VSWR
Connector Type Type N; UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm NMD Male to 2.4mm Male DC - 40GHz 50Ω - KMNMD-24MNMD+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
Coaxial Adapters 1032 - 1032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details