Fairview Microwave Inc. UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body SM2136

Description
UHF adapter SM2136 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. SM2136 UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview male UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
UHF adapter SM2136 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. SM2136 UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview male UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body - SM2136 - Fairview Microwave Inc.
Lewisville, TX, United States
UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body
SM2136
UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body SM2136
UHF adapter SM2136 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. SM2136 UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview male UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

UHF adapter SM2136 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to BNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications .

UHF to BNC adapter is constructed with male gender on side 1 and female on side 2. SM2136 UHF male to BNC female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design.

Fairview male UHF to female BNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF and BNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2136
Product Name UHF Male (Plug) to BNC Female (Jack) Adapter, Nickel Plated Brass Body
Connector Type BNC; UHF
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details