Fairview Microwave Inc. UHF Female (Jack) to UHF Female (Jack) Adapter, Nickel Plated Brass Body SM2101

Description
UHF adapter SM2101 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to UHF adapter is constructed with female gender on side 1 and female on side 2. SM2101 UHF female to UHF female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview female UHF to female UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
UHF adapter SM2101 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to UHF adapter is constructed with female gender on side 1 and female on side 2. SM2101 UHF female to UHF female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview female UHF to female UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Female (Jack) to UHF Female (Jack) Adapter, Nickel Plated Brass Body - SM2101 - Fairview Microwave Inc.
Lewisville, TX, United States
UHF Female (Jack) to UHF Female (Jack) Adapter, Nickel Plated Brass Body
SM2101
UHF Female (Jack) to UHF Female (Jack) Adapter, Nickel Plated Brass Body SM2101
UHF adapter SM2101 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications . UHF to UHF adapter is constructed with female gender on side 1 and female on side 2. SM2101 UHF female to UHF female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design. Fairview female UHF to female UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

UHF adapter SM2101 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our UHF to UHF adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm UHF adapter is manufactured to precise RF adapter specifications .

UHF to UHF adapter is constructed with female gender on side 1 and female on side 2. SM2101 UHF female to UHF female coaxial adapter from Fairview is a straight body style. This straight UHF connector adapter is an in-line RF adapter design.

Fairview female UHF to female UHF adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight UHF adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build UHF coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2101
Product Name UHF Female (Jack) to UHF Female (Jack) Adapter, Nickel Plated Brass Body
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details