Fairview Microwave Inc. SMA Male (Plug) to SSMB Jack Adapter, Nickel Plated Brass Body, 1.25 VSWR SM2080

Description
SMA adapter SM2080 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMB adapter is constructed with male gender on side 1 and jack on side 2. SM2080 SMA male to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM2080 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMB adapter is constructed with male gender on side 1 and jack on side 2. SM2080 SMA male to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) to SSMB Jack Adapter, Nickel Plated Brass Body, 1.25 VSWR - SM2080 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) to SSMB Jack Adapter, Nickel Plated Brass Body, 1.25 VSWR
SM2080
SMA Male (Plug) to SSMB Jack Adapter, Nickel Plated Brass Body, 1.25 VSWR SM2080
SMA adapter SM2080 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. SMA to SSMB adapter is constructed with male gender on side 1 and jack on side 2. SM2080 SMA male to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM2080 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SSMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

SMA to SSMB adapter is constructed with male gender on side 1 and jack on side 2. SM2080 SMA male to SSMB jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to jack SSMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SSMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2080
Product Name SMA Male (Plug) to SSMB Jack Adapter, Nickel Plated Brass Body, 1.25 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR10 (BJ900) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR10E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 73800.0 to 112000.0 MHz
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185M-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details