Fairview Microwave Inc. SMA Male (plug) to SMC Jack Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM2072

Description
SMA adapter SM2072 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMC adapter is constructed with male gender on side 1 and jack on side 2. SM2072 SMA male to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter SM2072 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMC adapter is constructed with male gender on side 1 and jack on side 2. SM2072 SMA male to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (plug) to SMC Jack Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR - SM2072 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (plug) to SMC Jack Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
SM2072
SMA Male (plug) to SMC Jack Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM2072
SMA adapter SM2072 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMA to SMC adapter is constructed with male gender on side 1 and jack on side 2. SM2072 SMA male to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview male SMA to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter SM2072 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMA to SMC adapter is constructed with male gender on side 1 and jack on side 2. SM2072 SMA male to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview male SMA to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA and SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2072
Product Name SMA Male (plug) to SMC Jack Adapter, Nickel Plated Brass Body, High Temp, 1.2 VSWR
Connector Type SMA; SMC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M-T+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.4 mm Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details