Fairview Microwave Inc. SMC Jack to SMC Jack Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR SM2014

Description
SMC adapter SM2014 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMC to SMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2014 SMC jack to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview jack SMC to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMC adapter SM2014 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMC to SMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2014 SMC jack to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview jack SMC to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMC Jack to SMC Jack Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR - SM2014 - Fairview Microwave Inc.
Lewisville, TX, United States
SMC Jack to SMC Jack Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR
SM2014
SMC Jack to SMC Jack Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR SM2014
SMC adapter SM2014 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMC to SMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2014 SMC jack to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design. Fairview jack SMC to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMC adapter SM2014 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMC to SMC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMC to SMC adapter is constructed with jack gender on side 1 and jack on side 2. SM2014 SMC jack to SMC jack coaxial adapter from Fairview is a straight body style. This straight SMC connector adapter is an in-line RF adapter design.

Fairview jack SMC to jack SMC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2014
Product Name SMC Jack to SMC Jack Bulkhead Adapter, Nickel Plated Brass Body, 1.2 VSWR
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 2030 - 2030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details