Fairview Microwave Inc. SMB T Adapter Plug-Jack-Jack, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM2011

Description
SMB adapter SM2011 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMB to SMB adapter is constructed with plug gender on side 1 and jack on side 2. SM2011 SMB plug to SMB jack coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector. Fairview plug SMB to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMB adapter SM2011 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMB to SMB adapter is constructed with plug gender on side 1 and jack on side 2. SM2011 SMB plug to SMB jack coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector. Fairview plug SMB to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB T Adapter Plug-Jack-Jack, Nickel Plated Brass Body, High Temp, 1.2 VSWR - SM2011 - Fairview Microwave Inc.
Lewisville, TX, United States
SMB T Adapter Plug-Jack-Jack, Nickel Plated Brass Body, High Temp, 1.2 VSWR
SM2011
SMB T Adapter Plug-Jack-Jack, Nickel Plated Brass Body, High Temp, 1.2 VSWR SM2011
SMB adapter SM2011 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1. SMB to SMB adapter is constructed with plug gender on side 1 and jack on side 2. SM2011 SMB plug to SMB jack coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector. Fairview plug SMB to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMB adapter SM2011 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.2:1.

SMB to SMB adapter is constructed with plug gender on side 1 and jack on side 2. SM2011 SMB plug to SMB jack coaxial adapter from Fairview is a tee body style. This tee SMB adapter is also known as a SMB T connector.

Fairview plug SMB to jack SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our tee SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2011
Product Name SMB T Adapter Plug-Jack-Jack, Nickel Plated Brass Body, High Temp, 1.2 VSWR
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMA Female to BNC Female DC - 2GHz 50Ω - SF-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details