Fairview Microwave Inc. SMB Plug (Male) to SMB Plug (Male) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR SM2007

Description
SMB adapter SM2007 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMB to SMB adapter is constructed with plug gender on side 1 and plug on side 2. SM2007 SMB plug to SMB plug coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview plug SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMB adapter SM2007 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMB to SMB adapter is constructed with plug gender on side 1 and plug on side 2. SM2007 SMB plug to SMB plug coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview plug SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Plug (Male) to SMB Plug (Male) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR - SM2007 - Fairview Microwave Inc.
Lewisville, TX, United States
SMB Plug (Male) to SMB Plug (Male) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR
SM2007
SMB Plug (Male) to SMB Plug (Male) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR SM2007
SMB adapter SM2007 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1. SMB to SMB adapter is constructed with plug gender on side 1 and plug on side 2. SM2007 SMB plug to SMB plug coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design. Fairview plug SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMB adapter SM2007 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMB to SMB adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMB adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.3:1.

SMB to SMB adapter is constructed with plug gender on side 1 and plug on side 2. SM2007 SMB plug to SMB plug coaxial adapter from Fairview is a straight body style. This straight SMB connector adapter is an in-line RF adapter design.

Fairview plug SMB to plug SMB adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMB adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMB coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number SM2007
Product Name SMB Plug (Male) to SMB Plug (Male) Adapter, Gold Plated Brass Body, High Temp, 1.3 VSWR
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details
Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details