Fairview Microwave Inc. WR-62 Standard Waveguide Horn With Square Cover Flange and 10 dBi Nominal Gain Operating From 12.4 GHz to 18 GHz Frequency Range SH162-10

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH162-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-62 waveguide antenna with None adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our None WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with None transition has a vertical beam width of 50.9 and horizontal of 55.3 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with None input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH162-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH162-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-62 waveguide antenna with None adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our None WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with None transition has a vertical beam width of 50.9 and horizontal of 55.3 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with None input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH162-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-62 Standard Waveguide Horn With Square Cover Flange and 10 dBi Nominal Gain Operating From 12.4 GHz to 18 GHz Frequency Range - SH162-10 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-62 Standard Waveguide Horn With Square Cover Flange and 10 dBi Nominal Gain Operating From 12.4 GHz to 18 GHz Frequency Range
SH162-10
WR-62 Standard Waveguide Horn With Square Cover Flange and 10 dBi Nominal Gain Operating From 12.4 GHz to 18 GHz Frequency Range SH162-10
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH162-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-62 waveguide antenna with None adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our None WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with None transition has a vertical beam width of 50.9 and horizontal of 55.3 degrees at 3 dB. Additional specs of this 10 dB gain Waveguide horn with None input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH162-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH162-10 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-62 waveguide size. Fairview WR-62 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-62 waveguide antenna with None adapter transition from Fairview Microwave is a 10 dB gain and in-stock now. Our None WR-62 10 dB gain horn waveguide antenna has a minimum frequency of 12.4 GHz and a maximum frequency of 18 GHz. This waveguide WR-62 horn antenna with None transition has a vertical beam width of 50.9 and horizontal of 55.3 degrees at 3 dB.

Additional specs of this 10 dB gain Waveguide horn with None input can be found on the WR-62 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH162-10 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-62 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SH162-10
Product Name WR-62 Standard Waveguide Horn With Square Cover Flange and 10 dBi Nominal Gain Operating From 12.4 GHz to 18 GHz Frequency Range
Operating Frequency 12.40 to 18.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide to Coaxial Transitions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details
WR34 (BJ260) - Waveguide to Coaxial Adapte - UIYWTCWR34E - UIY Inc.
Specs
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA340 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 2.17 to 3.30 GHz
VSWR 1.4 :1
View Details