Fairview Microwave Inc. WR-430 Standard Waveguide Horn With Flange and 20 dB Typical Gain Operating From 1.7 GHz to 2.6 GHz Frequency Range SH1430-20

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1430-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-430 waveguide size. Fairview WR-430 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-430 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-430 dB gain horn waveguide antenna has a minimum frequency of 1.7 GHz and a maximum frequency of 2.6 GHz. This waveguide WR-430 horn antenna with None transition has a vertical beam width of 17.4 and horizontal of 17.3 degrees at 3 dB. Additional specs of this dB gain Waveguide horn with None input can be found on the WR-430 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1430-20 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-430 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1430-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-430 waveguide size. Fairview WR-430 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-430 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-430 dB gain horn waveguide antenna has a minimum frequency of 1.7 GHz and a maximum frequency of 2.6 GHz. This waveguide WR-430 horn antenna with None transition has a vertical beam width of 17.4 and horizontal of 17.3 degrees at 3 dB. Additional specs of this dB gain Waveguide horn with None input can be found on the WR-430 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1430-20 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-430 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-430 Standard Waveguide Horn With Flange and 20 dB Typical Gain Operating From 1.7 GHz to 2.6 GHz Frequency Range - SH1430-20 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-430 Standard Waveguide Horn With Flange and 20 dB Typical Gain Operating From 1.7 GHz to 2.6 GHz Frequency Range
SH1430-20
WR-430 Standard Waveguide Horn With Flange and 20 dB Typical Gain Operating From 1.7 GHz to 2.6 GHz Frequency Range SH1430-20
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1430-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-430 waveguide size. Fairview WR-430 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-430 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-430 dB gain horn waveguide antenna has a minimum frequency of 1.7 GHz and a maximum frequency of 2.6 GHz. This waveguide WR-430 horn antenna with None transition has a vertical beam width of 17.4 and horizontal of 17.3 degrees at 3 dB. Additional specs of this dB gain Waveguide horn with None input can be found on the WR-430 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1430-20 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-430 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH1430-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-430 waveguide size. Fairview WR-430 waveguide horn antenna is constructed with a None connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-430 waveguide antenna with None adapter transition from Fairview Microwave is a dB gain and in-stock now. Our None WR-430 dB gain horn waveguide antenna has a minimum frequency of 1.7 GHz and a maximum frequency of 2.6 GHz. This waveguide WR-430 horn antenna with None transition has a vertical beam width of 17.4 and horizontal of 17.3 degrees at 3 dB.

Additional specs of this dB gain Waveguide horn with None input can be found on the WR-430 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH1430-20 Waveguide antenna horn with None coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-430 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SH1430-20
Product Name WR-430 Standard Waveguide Horn With Flange and 20 dB Typical Gain Operating From 1.7 GHz to 2.6 GHz Frequency Range
Operating Frequency 1.70 to 2.60 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Waveguide Couplers and Splitters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition; Coupler
EIA Waveguide Size 28 to 430
View Details
Standard Gain Horn - Model SAS-581 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.70 to 2.60 GHz
View Details