Fairview Microwave Inc. WR-28 Standard Waveguide Horn With UG-599/U Square Cover Flange and 20 dBi Nominal Gain Operating From 26.5 GHz to 40 GHz Frequency Range SH128-20

Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH128-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-599/U WR-28 20 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of 18.3 and horizontal of 16.7 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH128-20 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.
Datasheet
Description
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH128-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-599/U WR-28 20 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of 18.3 and horizontal of 16.7 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH128-20 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-28 Standard Waveguide Horn With UG-599/U Square Cover Flange and 20 dBi Nominal Gain Operating From 26.5 GHz to 40 GHz Frequency Range - SH128-20 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-28 Standard Waveguide Horn With UG-599/U Square Cover Flange and 20 dBi Nominal Gain Operating From 26.5 GHz to 40 GHz Frequency Range
SH128-20
WR-28 Standard Waveguide Horn With UG-599/U Square Cover Flange and 20 dBi Nominal Gain Operating From 26.5 GHz to 40 GHz Frequency Range SH128-20
Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH128-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications. WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-599/U WR-28 20 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of 18.3 and horizontal of 16.7 degrees at 3 dB. Additional specs of this 20 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH128-20 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.

Waveguide horn with coaxial adapter transition (can also called a waveguide horn antenna) SH128-20 from Fairview Microwave is just one part in a large selection of our waveguide components. Our waveguide horn antenna with coax adapter transition is manufactured with a WR-28 waveguide size. Fairview WR-28 waveguide horn antenna is constructed with a UG-599/U connector and built to precise RF / microwave / millimeter wave waveguide antenna design specifications.

WR-28 waveguide antenna with UG-599/U adapter transition from Fairview Microwave is a 20 dB gain and in-stock now. Our UG-599/U WR-28 20 dB gain horn waveguide antenna has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. This waveguide WR-28 horn antenna with UG-599/U transition has a vertical beam width of 18.3 and horizontal of 16.7 degrees at 3 dB.

Additional specs of this 20 dB gain Waveguide horn with UG-599/U input can be found on the WR-28 waveguide antenna datasheet specifications above. This Wave guide horn antenna is part of over one million RF, microwave and millimeter wave components in-stock. Our part number SH128-20 Waveguide antenna horn with UG-599/U coaxial adapter is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide antenna products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SH128-20
Product Name WR-28 Standard Waveguide Horn With UG-599/U Square Cover Flange and 20 dBi Nominal Gain Operating From 26.5 GHz to 40 GHz Frequency Range
Operating Frequency 26.50 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

MW Transitions and Iso-adapters -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
43 to 46GHz Fullband WR22 Waveguide Isolator - UIYWI1957A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 43.00 to 46.00 GHz
VSWR 1.35 :1
View Details
Conical Horn Antennas - NCHA220 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 21.20 to 29.10 GHz
VSWR 1.25 :1
View Details