Fairview Microwave Inc. WR-28 Bandpass Waveguide Filter With a 30 GHz to 31 GHz Pass Band SFWR28-0333

Description
Waveguide bandpass filter from Fairview Microwave SFWR28-0333 (also known as a waveguide filter) is just one RF part in a large selection of our RF /microwave / millimeter wave waveguide components. This bandpass filter for waveguide is manufactured with a WR-28 input and is in-stock now. WR-28 waveguide bandpass filter is rated for a radio frequency minimum of 30 GHz and a frequency maximum of 31 GHz as the pass band range. WR-28 band pass waveguide filter is designed for a rejection minimum of 60 dB and constructed to precise RF / microwave / millimeter wave waveguide band-pass design specifications. More details on SFWR28-0333 WR-28 band pass wave guide filter can be found on the waveguide bandpass filter design datasheet specifications up above. Fairview wave guide band pass filter with WR-28 input is part of over one million RF, microwave and millimeter wave components that are in-stock. Our part number SFWR28-0333 waveguide bandpass is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.
Datasheet
Description
Waveguide bandpass filter from Fairview Microwave SFWR28-0333 (also known as a waveguide filter) is just one RF part in a large selection of our RF /microwave / millimeter wave waveguide components. This bandpass filter for waveguide is manufactured with a WR-28 input and is in-stock now. WR-28 waveguide bandpass filter is rated for a radio frequency minimum of 30 GHz and a frequency maximum of 31 GHz as the pass band range. WR-28 band pass waveguide filter is designed for a rejection minimum of 60 dB and constructed to precise RF / microwave / millimeter wave waveguide band-pass design specifications. More details on SFWR28-0333 WR-28 band pass wave guide filter can be found on the waveguide bandpass filter design datasheet specifications up above. Fairview wave guide band pass filter with WR-28 input is part of over one million RF, microwave and millimeter wave components that are in-stock. Our part number SFWR28-0333 waveguide bandpass is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-28 Bandpass Waveguide Filter With a 30 GHz to 31 GHz Pass Band - SFWR28-0333 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-28 Bandpass Waveguide Filter With a 30 GHz to 31 GHz Pass Band
SFWR28-0333
WR-28 Bandpass Waveguide Filter With a 30 GHz to 31 GHz Pass Band SFWR28-0333
Waveguide bandpass filter from Fairview Microwave SFWR28-0333 (also known as a waveguide filter) is just one RF part in a large selection of our RF /microwave / millimeter wave waveguide components. This bandpass filter for waveguide is manufactured with a WR-28 input and is in-stock now. WR-28 waveguide bandpass filter is rated for a radio frequency minimum of 30 GHz and a frequency maximum of 31 GHz as the pass band range. WR-28 band pass waveguide filter is designed for a rejection minimum of 60 dB and constructed to precise RF / microwave / millimeter wave waveguide band-pass design specifications. More details on SFWR28-0333 WR-28 band pass wave guide filter can be found on the waveguide bandpass filter design datasheet specifications up above. Fairview wave guide band pass filter with WR-28 input is part of over one million RF, microwave and millimeter wave components that are in-stock. Our part number SFWR28-0333 waveguide bandpass is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.

Waveguide bandpass filter from Fairview Microwave SFWR28-0333 (also known as a waveguide filter) is just one RF part in a large selection of our RF /microwave / millimeter wave waveguide components. This bandpass filter for waveguide is manufactured with a WR-28 input and is in-stock now. WR-28 waveguide bandpass filter is rated for a radio frequency minimum of 30 GHz and a frequency maximum of 31 GHz as the pass band range.

WR-28 band pass waveguide filter is designed for a rejection minimum of 60 dB and constructed to precise RF / microwave / millimeter wave waveguide band-pass design specifications. More details on SFWR28-0333 WR-28 band pass wave guide filter can be found on the waveguide bandpass filter design datasheet specifications up above.

Fairview wave guide band pass filter with WR-28 input is part of over one million RF, microwave and millimeter wave components that are in-stock. Our part number SFWR28-0333 waveguide bandpass is ready for same day purchase and shipping worldwide. Fairview also stocks a wide array of other waveguide products that ship same-day from our warehouse for all your RF/microwave and millimeter wave WR-28 waveguide component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number SFWR28-0333
Product Name WR-28 Bandpass Waveguide Filter With a 30 GHz to 31 GHz Pass Band
Component Type Filter
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.00 to 4.00 GHz
View Details
Dual Junction Coaxial Circulator - 5o13964804 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.25 to 1.00 GHz
VSWR 1.15 :1
View Details
MW Transitions and Iso-adapters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
View Details
29 to 31GHz WR28 Waveguide Isolator - UIYWI1938A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 29.00 to 31.00 GHz
VSWR 1.2 :1
View Details