Fairview Microwave Inc. High Power Isolator SMA Female With 18 dB Isolation From 698 MHz to 960 MHz Rated to 1000 Watts SFI6996S

Description
RF isolator SFI6996S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 698 MHz and a maximum frequency of 960 MHz. Fairview Microwave SMA female isolator part number SFI6996S has a minimum isolation of 18 dB and a maximum input power of 1000 Watts. Inertion loss of this RF isolator is a maximum of 0.35 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF isolator SFI6996S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 698 MHz and a maximum frequency of 960 MHz. Fairview Microwave SMA female isolator part number SFI6996S has a minimum isolation of 18 dB and a maximum input power of 1000 Watts. Inertion loss of this RF isolator is a maximum of 0.35 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Isolator SMA Female With 18 dB Isolation From 698 MHz to 960 MHz Rated to 1000 Watts - SFI6996S - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Isolator SMA Female With 18 dB Isolation From 698 MHz to 960 MHz Rated to 1000 Watts
SFI6996S
High Power Isolator SMA Female With 18 dB Isolation From 698 MHz to 960 MHz Rated to 1000 Watts SFI6996S
RF isolator SFI6996S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 698 MHz and a maximum frequency of 960 MHz. Fairview Microwave SMA female isolator part number SFI6996S has a minimum isolation of 18 dB and a maximum input power of 1000 Watts. Inertion loss of this RF isolator is a maximum of 0.35 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator SFI6996S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 698 MHz and a maximum frequency of 960 MHz.

Fairview Microwave SMA female isolator part number SFI6996S has a minimum isolation of 18 dB and a maximum input power of 1000 Watts. Inertion loss of this RF isolator is a maximum of 0.35 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFI6996S
Product Name High Power Isolator SMA Female With 18 dB Isolation From 698 MHz to 960 MHz Rated to 1000 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High power Circulator Drop in type 45 to 270MHz - UIYDC6060A - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details