Fairview Microwave Inc. Isolator N Female With 17 dB Isolation From 1.7 GHz to 2.2 GHz Rated to 10 Watts SFI1722N

Description
RF isolator SFI1722N from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave N female isolator part number SFI1722N has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF isolator SFI1722N from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave N female isolator part number SFI1722N has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator N Female With 17 dB Isolation From 1.7 GHz to 2.2 GHz Rated to 10 Watts - SFI1722N - Fairview Microwave Inc.
Lewisville, TX, United States
Isolator N Female With 17 dB Isolation From 1.7 GHz to 2.2 GHz Rated to 10 Watts
SFI1722N
Isolator N Female With 17 dB Isolation From 1.7 GHz to 2.2 GHz Rated to 10 Watts SFI1722N
RF isolator SFI1722N from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz. Fairview Microwave N female isolator part number SFI1722N has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator SFI1722N from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with N connectors that are female. This coaxial N isolator design is rated for a minimum frequency of 1.7 GHz and a maximum frequency of 2.2 GHz.

Fairview Microwave N female isolator part number SFI1722N has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFI1722N
Product Name Isolator N Female With 17 dB Isolation From 1.7 GHz to 2.2 GHz Rated to 10 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Drop-In Isolators - NDI2532X - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details