Fairview Microwave Inc. Isolator SMA Female With 20 dB Isolation From 135 MHz to 175 MHz Rated to 150 Watts SFI1317S

Description
RF isolator SFI1317S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 135 MHz and a maximum frequency of 175 MHz. Fairview Microwave SMA female isolator part number SFI1317S has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator SMA Female With 20 dB Isolation From 135 MHz to 175 MHz Rated to 150 Watts - SFI1317S - Fairview Microwave Inc.
Lewisville, TX, United States
Isolator SMA Female With 20 dB Isolation From 135 MHz to 175 MHz Rated to 150 Watts
SFI1317S
Isolator SMA Female With 20 dB Isolation From 135 MHz to 175 MHz Rated to 150 Watts SFI1317S
RF isolator SFI1317S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 135 MHz and a maximum frequency of 175 MHz. Fairview Microwave SMA female isolator part number SFI1317S has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator SFI1317S from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 135 MHz and a maximum frequency of 175 MHz.

Fairview Microwave SMA female isolator part number SFI1317S has a minimum isolation of 20 dB and a maximum input power of 150 Watts. Inertion loss of this RF isolator is a maximum of 0.5 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFI1317S
Product Name Isolator SMA Female With 20 dB Isolation From 135 MHz to 175 MHz Rated to 150 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

1805-1880 MHz Single Junction Robust Lead Circulator - SKYFR-001026 - Skyworks Solutions, Inc.
Specs
Component Circulator
Frequency Range: 1805 to 1880 MHz
Isolation 19 dB
View Details
2 suppliers
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
High Power Circulator coaxial type 60 to 200MHz - UIYCC8080B - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 80mm x 80mm x 18mm
View Details
FERRITE ISOLATORS & CIRCULATORS DROP-IN DISC UNITS - C615D-CD-CW - Southern Microwave, Inc.
Specs
Component Circulator
Frequency Range: 5900 to 6400 MHz
Isolation 20 dB
View Details