Fairview Microwave Inc. Isolator SMA Female With 17 dB Isolation From 1 GHz to 2 GHz Rated to 10 Watts SFI1020

Description
RF isolator SFI1020 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave SMA female isolator part number SFI1020 has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.75 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF isolator SFI1020 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave SMA female isolator part number SFI1020 has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.75 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator SMA Female With 17 dB Isolation From 1 GHz to 2 GHz Rated to 10 Watts - SFI1020 - Fairview Microwave Inc.
Lewisville, TX, United States
Isolator SMA Female With 17 dB Isolation From 1 GHz to 2 GHz Rated to 10 Watts
SFI1020
Isolator SMA Female With 17 dB Isolation From 1 GHz to 2 GHz Rated to 10 Watts SFI1020
RF isolator SFI1020 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Fairview Microwave SMA female isolator part number SFI1020 has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.75 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above. Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF isolator SFI1020 from Fairview is just part of a large number of radio frequency components specifically stocked to be highly available for rapid shipment. Fairview Microwave isolator is manufactured with SMA connectors that are female. This coaxial SMA isolator design is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz.

Fairview Microwave SMA female isolator part number SFI1020 has a minimum isolation of 17 dB and a maximum input power of 10 Watts. Inertion loss of this RF isolator is a maximum of 0.75 dB. Additional RF specs for this Fairview Microwave component can be found on its isolator datasheet specifications PDF above.

Our RF connectorized circulator is just part of more than one million RF, microwave and millimeter wave components we stock. This RF isolator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial isolators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFI1020
Product Name Isolator SMA Female With 17 dB Isolation From 1 GHz to 2 GHz Rated to 10 Watts
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolator 400 to 470MHz - UIYBCI3538B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details