Fairview Microwave Inc. High Power Circulator N Female With 20 dB Isolation From 380 MHz to 460 MHz Rated to 1000 Watts SFC3846N

Description
RF circulator SFC3846N from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 380 MHz and a maximum frequency of 460 MHz. Fairview Microwave N RF coaxial circulator part number SFC3846N has a minimum isolation of 20 dB and a maximum input power of 1000 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF circulator SFC3846N from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 380 MHz and a maximum frequency of 460 MHz. Fairview Microwave N RF coaxial circulator part number SFC3846N has a minimum isolation of 20 dB and a maximum input power of 1000 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Circulator N Female With 20 dB Isolation From 380 MHz to 460 MHz Rated to 1000 Watts - SFC3846N - Fairview Microwave Inc.
Lewisville, TX, United States
High Power Circulator N Female With 20 dB Isolation From 380 MHz to 460 MHz Rated to 1000 Watts
SFC3846N
High Power Circulator N Female With 20 dB Isolation From 380 MHz to 460 MHz Rated to 1000 Watts SFC3846N
RF circulator SFC3846N from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 380 MHz and a maximum frequency of 460 MHz. Fairview Microwave N RF coaxial circulator part number SFC3846N has a minimum isolation of 20 dB and a maximum input power of 1000 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator SFC3846N from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with N connectors that are female. This 3 port N circulator design is rated for a minimum frequency of 380 MHz and a maximum frequency of 460 MHz.

Fairview Microwave N RF coaxial circulator part number SFC3846N has a minimum isolation of 20 dB and a maximum input power of 1000 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with N connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFC3846N
Product Name High Power Circulator N Female With 20 dB Isolation From 380 MHz to 460 MHz Rated to 1000 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 2 to 6GHz - UIYBCI3030A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Circulators - NCC3434E - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details