Fairview Microwave Inc. Circulator SMA Female With 18 dB Isolation From 7 GHz to 12.4 GHz Rated to 10 Watts SFC0712

Description
RF circulator SFC0712 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave SMA RF coaxial circulator part number SFC0712 has a minimum isolation of 18 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF circulator SFC0712 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave SMA RF coaxial circulator part number SFC0712 has a minimum isolation of 18 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circulator SMA Female With 18 dB Isolation From 7 GHz to 12.4 GHz Rated to 10 Watts - SFC0712 - Fairview Microwave Inc.
Lewisville, TX, United States
Circulator SMA Female With 18 dB Isolation From 7 GHz to 12.4 GHz Rated to 10 Watts
SFC0712
Circulator SMA Female With 18 dB Isolation From 7 GHz to 12.4 GHz Rated to 10 Watts SFC0712
RF circulator SFC0712 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave SMA RF coaxial circulator part number SFC0712 has a minimum isolation of 18 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above. Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF circulator SFC0712 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is rated for a minimum frequency of 7 GHz and a maximum frequency of 12.4 GHz.

Fairview Microwave SMA RF coaxial circulator part number SFC0712 has a minimum isolation of 18 dB and a maximum input power of 10 Watts. Additional RF specs for this Fairview Microwave component can be found on the circulator datasheet specifications PDF above.

Our coaxial circulator is just part of more than one million RF, microwave and millimeter wave components we carry in-stock. This circulator with SMA connectors is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial circulators that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Isolators and RF Circulators
Product Number SFC0712
Product Name Circulator SMA Female With 18 dB Isolation From 7 GHz to 12.4 GHz Rated to 10 Watts
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Broadband Isolator Coaxial 1.8 to 2.4GHz - UIYBCI3232D - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details