Fairview Microwave Inc. Tunable Band Reject Filter With N Female Connectors From 1 GHz to 2 GHz With a 1% Bandwidth SBRF-1000-2000-01-N

Description
SBRF-1000-2000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3 section design. This N 3 section tunable band-reject filter design is rated for a VSWR of 1.5:1 and a maximum power of 50 Watts. Fairview Microwave 3 section adjustable band reject / band-stop filter has a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. RF band-stop / notch filter part number SBRF-1000-2000-01-N has a percentage of bandwidth that is 1%. More coaxial 3 section N tunable band reject filter specs for this radio frequency component can be found on its notch / rejection RF filter PDF specifications datasheet above. Fairview is where to buy a tunable band reject / notch filter with N connectors operating from 1 GHz to 2 GHz with a 1% bandwidth. We also stock a wide selection of other band-stop RF filter products that will ship the same day from our location. RF / microwave and millimeter wave filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet
Description
SBRF-1000-2000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3 section design. This N 3 section tunable band-reject filter design is rated for a VSWR of 1.5:1 and a maximum power of 50 Watts. Fairview Microwave 3 section adjustable band reject / band-stop filter has a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. RF band-stop / notch filter part number SBRF-1000-2000-01-N has a percentage of bandwidth that is 1%. More coaxial 3 section N tunable band reject filter specs for this radio frequency component can be found on its notch / rejection RF filter PDF specifications datasheet above. Fairview is where to buy a tunable band reject / notch filter with N connectors operating from 1 GHz to 2 GHz with a 1% bandwidth. We also stock a wide selection of other band-stop RF filter products that will ship the same day from our location. RF / microwave and millimeter wave filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tunable Band Reject Filter With N Female Connectors From 1 GHz to 2 GHz With a 1% Bandwidth - SBRF-1000-2000-01-N - Fairview Microwave Inc.
Lewisville, TX, United States
Tunable Band Reject Filter With N Female Connectors From 1 GHz to 2 GHz With a 1% Bandwidth
SBRF-1000-2000-01-N
Tunable Band Reject Filter With N Female Connectors From 1 GHz to 2 GHz With a 1% Bandwidth SBRF-1000-2000-01-N
SBRF-1000-2000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3 section design. This N 3 section tunable band-reject filter design is rated for a VSWR of 1.5:1 and a maximum power of 50 Watts. Fairview Microwave 3 section adjustable band reject / band-stop filter has a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. RF band-stop / notch filter part number SBRF-1000-2000-01-N has a percentage of bandwidth that is 1%. More coaxial 3 section N tunable band reject filter specs for this radio frequency component can be found on its notch / rejection RF filter PDF specifications datasheet above. Fairview is where to buy a tunable band reject / notch filter with N connectors operating from 1 GHz to 2 GHz with a 1% bandwidth. We also stock a wide selection of other band-stop RF filter products that will ship the same day from our location. RF / microwave and millimeter wave filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

SBRF-1000-2000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3 section design. This N 3 section tunable band-reject filter design is rated for a VSWR of 1.5:1 and a maximum power of 50 Watts.

Fairview Microwave 3 section adjustable band reject / band-stop filter has a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. RF band-stop / notch filter part number SBRF-1000-2000-01-N has a percentage of bandwidth that is 1%. More coaxial 3 section N tunable band reject filter specs for this radio frequency component can be found on its notch / rejection RF filter PDF specifications datasheet above.

Fairview is where to buy a tunable band reject / notch filter with N connectors operating from 1 GHz to 2 GHz with a 1% bandwidth. We also stock a wide selection of other band-stop RF filter products that will ship the same day from our location. RF / microwave and millimeter wave filter components and other RF parts for radio, antenna, other types of radio frequency component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Filters and Microwave Filters
Product Number SBRF-1000-2000-01-N
Product Name Tunable Band Reject Filter With N Female Connectors From 1 GHz to 2 GHz With a 1% Bandwidth
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details
RF Band Pass Filter - UIYBPF8550A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.50E6 to 3.20E6 kHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers