Fairview Microwave Inc. Voltage Variable PIN Diode Attenuator from 0 to 60 dB 4 GHz to 8 GHz and SMA 15-Pin D-Subminiature Control SAA-0408-060-SMA

Description
RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step. Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.
Datasheet
Description
RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step. Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Variable PIN Diode Attenuator from 0 to 60 dB 4 GHz to 8 GHz and SMA 15-Pin D-Subminiature Control - SAA-0408-060-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
Voltage Variable PIN Diode Attenuator from 0 to 60 dB 4 GHz to 8 GHz and SMA 15-Pin D-Subminiature Control
SAA-0408-060-SMA
Voltage Variable PIN Diode Attenuator from 0 to 60 dB 4 GHz to 8 GHz and SMA 15-Pin D-Subminiature Control SAA-0408-060-SMA
RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders. Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step. Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.

RF attenuators from Fairview Microwave include fixed, step and variable attenuators. Fairview coaxial fixed RF attenuators have 0 dB to 60 dB maximum attenuation values with frequency maximums that range from 1000 MHz to 65 GHz depending on product. Radio frequency fixed attenuators are available in 1.85mm, 2.4mm, 2.92mm, 3.5mm, 7/16 DIN, BNC, F, MCX, MMCX, N, QMA, SMA, SMB, SMP, SSMA and TNC connector series with female, male and plug genders.
Fairview step RF attenuators have 10 dB to 110 dB maximum attenuation values with frequency maximums that range from 750 MHz to 6 GHz depending on part number. RF step attenuators are available in BNC, N and SMA connector series with female genders. Coaxial radio frequency step attenuators are rated as high as 2 Watts and adjust using 1 and 10 dB step.
Variable RF attenuators from Fairview Microwave have 7 dB to 90 dB maximum attenuation and frequency maximums between 2 GHz and 18 GHz depending on model. Coaxial variable RF attenuators are available in female connector series with N and SMA genders. These RF attenuators are dial designs that are continuously variable between minimum and maximum decibel attenuation values.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SAA-0408-060-SMA
Product Name Voltage Variable PIN Diode Attenuator from 0 to 60 dB 4 GHz to 8 GHz and SMA 15-Pin D-Subminiature Control
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 863-1043-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 31.5 dB
Package Type 32-VFQFN Exposed Pad
View Details
4 suppliers
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA033K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details