RF coaxial fixed attenuator SA6Q-05 from Fairview Microwave is manufactured with a QMA input. This coax QMA attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm QMA to QMA attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 6 GHz.
Fairview QMA attenuator has a male gender in and a female gender out. SA6Q-05 QMA male to QMA female attenuator is rated for a maximum RF attenuation value of 5 dB. Our 5 dB fixed attenuator with QMA connectors is built with brass body material and tri-metal plating; you can find more RF attenuator datasheet specifications above.
Fairview Microwave radio frequency coaxial QMA 5 dB fixed attenuator maximum power rating is 2 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | SA6Q-05 |
| Product Name | 5 dB Fixed Attenuator QMA Male (Plug) to QMA Female (Jack) Up to 6 GHz Rated to 2 Watts, Brass Tri-Metal Body, 1.25 VSWR |
| Attenuator Type | Fixed |