Fairview Microwave Inc. 5 to 95 dB Continuously Variable Attenuator SMA Female to SMA Female Right Angle Up to 2 GHz Rated to 5 Watts in a Dial Design SA2090

Description
Continuously variable attenuator SA2090 from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is SMA. This SMA continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview 50 Ohm SMA continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 95 dB. Our SMA 95 dB variable attenuator is constructed to operate up to a maximum frequency of 2 GHz and a maximum input power of 5 Watts. This radio frequency continuously variable attenuator with SMA connectors is built with body material; you can find more continuous variable attenuator datasheet specifications above. Fairview Microwave SMA coaxial continuously variable attenuator part number SA2090 is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.
Datasheet
Description
Continuously variable attenuator SA2090 from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is SMA. This SMA continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview 50 Ohm SMA continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 95 dB. Our SMA 95 dB variable attenuator is constructed to operate up to a maximum frequency of 2 GHz and a maximum input power of 5 Watts. This radio frequency continuously variable attenuator with SMA connectors is built with body material; you can find more continuous variable attenuator datasheet specifications above. Fairview Microwave SMA coaxial continuously variable attenuator part number SA2090 is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 to 95 dB Continuously Variable Attenuator SMA Female to SMA Female Right Angle Up to 2 GHz Rated to 5 Watts in a Dial Design - SA2090 - Fairview Microwave Inc.
Lewisville, TX, United States
5 to 95 dB Continuously Variable Attenuator SMA Female to SMA Female Right Angle Up to 2 GHz Rated to 5 Watts in a Dial Design
SA2090
5 to 95 dB Continuously Variable Attenuator SMA Female to SMA Female Right Angle Up to 2 GHz Rated to 5 Watts in a Dial Design SA2090
Continuously variable attenuator SA2090 from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is SMA. This SMA continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance. Fairview 50 Ohm SMA continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 95 dB. Our SMA 95 dB variable attenuator is constructed to operate up to a maximum frequency of 2 GHz and a maximum input power of 5 Watts. This radio frequency continuously variable attenuator with SMA connectors is built with body material; you can find more continuous variable attenuator datasheet specifications above. Fairview Microwave SMA coaxial continuously variable attenuator part number SA2090 is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.

Continuously variable attenuator SA2090 from Fairview Microwave is manufactured in an coaxial adjustable RF attenuator design. Our connectorized continuously variable attenuator has an input RF connector that is SMA. This SMA continuously variable attenuator has female gender for input / output ports and 50 Ohm impedance.

Fairview 50 Ohm SMA continuously adjustable attenuator is constructed to precise RF and microwave industry specifications and has a maximum attenuation value of 95 dB. Our SMA 95 dB variable attenuator is constructed to operate up to a maximum frequency of 2 GHz and a maximum input power of 5 Watts. This radio frequency continuously variable attenuator with SMA connectors is built with body material; you can find more continuous variable attenuator datasheet specifications above.

Fairview Microwave SMA coaxial continuously variable attenuator part number SA2090 is in-stock. Our adjustable RF attenuator that is continuously variable is only part of over one million components for RF, microwave and millimeter wave applications that are ready for same day shipment worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA2090
Product Name 5 to 95 dB Continuously Variable Attenuator SMA Female to SMA Female Right Angle Up to 2 GHz Rated to 5 Watts in a Dial Design
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controlled Attenuators - NVA-500-18000-20-S - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 3 dB
View Details
Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details