Fairview Microwave Inc. 30 dB Fixed Attenuator N Female (Jack) to N Female (Jack) Directional Up to 18 GHz Rated to 50 Watts, Heatsink Body, 1.6 VSWR SA18NFNF50W-30

Description
RF coaxial fixed attenuator SA18NFNF50W-30 from Fairview Microwave is manufactured with a N input. This coax N attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm N to N attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 18 GHz. Fairview N attenuator has a female gender in and a female gender out. SA18NFNF50W-30 N female to N female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with N connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial N 30 dB fixed attenuator maximum power rating is 50 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet
Description
RF coaxial fixed attenuator SA18NFNF50W-30 from Fairview Microwave is manufactured with a N input. This coax N attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm N to N attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 18 GHz. Fairview N attenuator has a female gender in and a female gender out. SA18NFNF50W-30 N female to N female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with N connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial N 30 dB fixed attenuator maximum power rating is 50 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 dB Fixed Attenuator N Female (Jack) to N Female (Jack) Directional Up to 18 GHz Rated to 50 Watts, Heatsink Body, 1.6 VSWR - SA18NFNF50W-30 - Fairview Microwave Inc.
Lewisville, TX, United States
30 dB Fixed Attenuator N Female (Jack) to N Female (Jack) Directional Up to 18 GHz Rated to 50 Watts, Heatsink Body, 1.6 VSWR
SA18NFNF50W-30
30 dB Fixed Attenuator N Female (Jack) to N Female (Jack) Directional Up to 18 GHz Rated to 50 Watts, Heatsink Body, 1.6 VSWR SA18NFNF50W-30
RF coaxial fixed attenuator SA18NFNF50W-30 from Fairview Microwave is manufactured with a N input. This coax N attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm N to N attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 18 GHz. Fairview N attenuator has a female gender in and a female gender out. SA18NFNF50W-30 N female to N female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with N connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial N 30 dB fixed attenuator maximum power rating is 50 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

RF coaxial fixed attenuator SA18NFNF50W-30 from Fairview Microwave is manufactured with a N input. This coax N attenuator is 50 Ohm and an in-line RF attenuator design. Our 50 Ohm N to N attenuator is constructed to precise RF and microwave industry specifications and operates at a maximum frequency of 18 GHz.

Fairview N attenuator has a female gender in and a female gender out. SA18NFNF50W-30 N female to N female attenuator is rated for a maximum RF attenuation value of 30 dB. Our 30 dB fixed attenuator with N connectors is built with black anodized aluminum heatsink body material and plating; you can find more RF attenuator datasheet specifications above.

Fairview Microwave radio frequency coaxial N 30 dB fixed attenuator maximum power rating is 50 Watts and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for same-day shipment to anywhere in the world.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Attenuators
Product Number SA18NFNF50W-30
Product Name 30 dB Fixed Attenuator N Female (Jack) to N Female (Jack) Directional Up to 18 GHz Rated to 50 Watts, Heatsink Body, 1.6 VSWR
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07005-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details