Fairview Microwave Inc. 2 Way Power Divider 3.5mm Connectors To 26.5 GHz Rated at 1 Watts MPR26M-2

Description
RF power divider part number MPR26M-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 3.5mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 26.5 GHz. Our part number MPR26M-2 2 way 3.5mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF 3.5mm power splitter / divider has a male input and 2 male output ports. This 2 way RF power splitter/divider with 3.5mm ports is a resistive design. More coaxial 3.5mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 3.5mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number MPR26M-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 3.5mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 26.5 GHz. Our part number MPR26M-2 2 way 3.5mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF 3.5mm power splitter / divider has a male input and 2 male output ports. This 2 way RF power splitter/divider with 3.5mm ports is a resistive design. More coaxial 3.5mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 3.5mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider 3.5mm Connectors To 26.5 GHz Rated at 1 Watts - MPR26M-2 - Fairview Microwave Inc.
Lewisville, TX, United States
2 Way Power Divider 3.5mm Connectors To 26.5 GHz Rated at 1 Watts
MPR26M-2
2 Way Power Divider 3.5mm Connectors To 26.5 GHz Rated at 1 Watts MPR26M-2
RF power divider part number MPR26M-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 3.5mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 26.5 GHz. Our part number MPR26M-2 2 way 3.5mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF 3.5mm power splitter / divider has a male input and 2 male output ports. This 2 way RF power splitter/divider with 3.5mm ports is a resistive design. More coaxial 3.5mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 2 way power divider with 3.5mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number MPR26M-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with 3.5mm connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 26.5 GHz.

Our part number MPR26M-2 2 way 3.5mm power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF 3.5mm power splitter / divider has a male input and 2 male output ports. This 2 way RF power splitter/divider with 3.5mm ports is a resistive design. More coaxial 3.5mm resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 2 way power divider with 3.5mm connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MPR26M-2
Product Name 2 Way Power Divider 3.5mm Connectors To 26.5 GHz Rated at 1 Watts
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

MLDD 4-Way Power Dividers 707125-1535 - 707125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.90 dB
View Details
400 to 4000MHz – 2 Way Power Divider/Splitter - UIY2PD5055A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
DLI Brand Wilkinson Power Dividers - PDW06407 - Knowles Precision Devices
Specs
Category Passive
Divider / Combiner Type
0º Power Divider Division: 2-Way
View Details
3 suppliers