RF power divider part number MPR18N-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with N connectors. Our 2 way RF power divider is rated for a minimum frequency of DC and a maximum frequency of 18 GHz.
Our part number MPR18N-2 2 way N power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 1 Watts. Our RF N power splitter / divider has a male input and 2 male output ports. This 2 way RF power splitter/divider with N ports is a resistive design. More coaxial N resistive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.
Fairview is where to buy a 2 way power divider with N connectors that is a resistive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | MPR18N-2 |
| Product Name | 2 Way Power Divider N Connectors To 18 GHz Rated at 1 Watts |
| Divider / Combiner Type | 0º |