Fairview Microwave Inc. 4 Way Broadband Combiner N Interface from 2 GHz to 6 GHz MPP2K06K0400-4

Description
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
Datasheet
Description
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way Broadband Combiner N Interface from 2 GHz to 6 GHz - MPP2K06K0400-4 - Fairview Microwave Inc.
Lewisville, TX, United States
4 Way Broadband Combiner N Interface from 2 GHz to 6 GHz
MPP2K06K0400-4
4 Way Broadband Combiner N Interface from 2 GHz to 6 GHz MPP2K06K0400-4
Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum purchasing requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we do it all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock and ready to ship, which over 1 million products can be built and shipped as soon as same day.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MPP2K06K0400-4
Product Name 4 Way Broadband Combiner N Interface from 2 GHz to 6 GHz
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34108631 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 1000.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC16PD-252-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 5.50 dB
Isolation 20.00 dB
View Details
500 to 2000MHz – 2 Way Power Divider/Splitter - UIY2PD2854A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2-Way Power Dividers/Combiners - NPD2-20000-22000-20-K - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 2.92mm; 2.92mm
Frequency 20000.00 to 22000.00 MHz
View Details