RF power divider part number MP8455-2 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 2 way with SMA connectors. Our 2 way RF power divider is rated for a minimum frequency of 400 MHz and a maximum frequency of 3.6 GHz.
Our part number MP8455-2 2 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 20 Watts. Our RF SMA power splitter / divider has a female input and 2 female output ports. This 2 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.
Fairview is where to buy a 2 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | MP8455-2 |
| Product Name | 2 Way Power Divider SMA Connectors From 400 MHz to 3.6 GHz Rated at 20 Watts |
| Divider / Combiner Type | 0º |