Fairview Microwave Inc. 4 Way Power Divider SMA Connectors From 1 GHz to 2 GHz Rated at 30 Watts MP8413-4

Description
RF power divider part number MP8413-4 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with SMA connectors. Our 4 way RF power divider is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Our part number MP8413-4 4 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 4 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number MP8413-4 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with SMA connectors. Our 4 way RF power divider is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Our part number MP8413-4 4 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 4 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Way Power Divider SMA Connectors From 1 GHz to 2 GHz Rated at 30 Watts - MP8413-4 - Fairview Microwave Inc.
Lewisville, TX, United States
4 Way Power Divider SMA Connectors From 1 GHz to 2 GHz Rated at 30 Watts
MP8413-4
4 Way Power Divider SMA Connectors From 1 GHz to 2 GHz Rated at 30 Watts MP8413-4
RF power divider part number MP8413-4 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with SMA connectors. Our 4 way RF power divider is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz. Our part number MP8413-4 4 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 4 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number MP8413-4 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 4 way with SMA connectors. Our 4 way RF power divider is rated for a minimum frequency of 1 GHz and a maximum frequency of 2 GHz.

Our part number MP8413-4 4 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 4 female output ports. This 4 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 4 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MP8413-4
Product Name 4 Way Power Divider SMA Connectors From 1 GHz to 2 GHz Rated at 30 Watts
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o321221580 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW11594-TTR-ND - DigiKey
Specs
Package Type / Form Factor 4-SMD, No Lead
Isolation 15.00 dB
View Details
2-Way Power Dividers 6010400 - 6010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details
4-Way Power Dividers/Combiners - NPD4-2000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 2000.00 to 18000.00 MHz
View Details