Fairview Microwave Inc. 16 Way Power Divider SMA Connectors From 800 MHz to 2.5 GHz Rated at 10 Watts MP8211-16

Description
RF power divider part number MP8211-16 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 16 way with SMA connectors. Our 16 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Our part number MP8211-16 16 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF SMA power splitter / divider has a female input and 16 female output ports. This 16 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 16 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number MP8211-16 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 16 way with SMA connectors. Our 16 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Our part number MP8211-16 16 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF SMA power splitter / divider has a female input and 16 female output ports. This 16 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 16 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Way Power Divider SMA Connectors From 800 MHz to 2.5 GHz Rated at 10 Watts - MP8211-16 - Fairview Microwave Inc.
Lewisville, TX, United States
16 Way Power Divider SMA Connectors From 800 MHz to 2.5 GHz Rated at 10 Watts
MP8211-16
16 Way Power Divider SMA Connectors From 800 MHz to 2.5 GHz Rated at 10 Watts MP8211-16
RF power divider part number MP8211-16 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 16 way with SMA connectors. Our 16 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz. Our part number MP8211-16 16 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF SMA power splitter / divider has a female input and 16 female output ports. This 16 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 16 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number MP8211-16 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 16 way with SMA connectors. Our 16 way RF power divider is rated for a minimum frequency of 800 MHz and a maximum frequency of 2.5 GHz.

Our part number MP8211-16 16 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 10 Watts. Our RF SMA power splitter / divider has a female input and 16 female output ports. This 16 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 16 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MP8211-16
Product Name 16 Way Power Divider SMA Connectors From 800 MHz to 2.5 GHz Rated at 10 Watts
Divider / Combiner Type
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW07948-TTR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, No Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
MLDD 4-Way Power Dividers 7070240 - 7070240 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7000.00 to 24000.00 MHz
Insertion Loss 2.40 dB
View Details
8-Way Power Dividers/Combiners - NPD8-1000-3000-30-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 1000.00 to 3000.00 MHz
View Details