Fairview Microwave Inc. 6 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts MP0208-6

Description
RF power divider part number MP0208-6 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 6 way with SMA connectors. Our 6 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of 8 GHz. Our part number MP0208-6 6 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 6 female output ports. This 6 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 6 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet
Description
RF power divider part number MP0208-6 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 6 way with SMA connectors. Our 6 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of 8 GHz. Our part number MP0208-6 6 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 6 female output ports. This 6 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 6 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts - MP0208-6 - Fairview Microwave Inc.
Lewisville, TX, United States
6 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts
MP0208-6
6 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts MP0208-6
RF power divider part number MP0208-6 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 6 way with SMA connectors. Our 6 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of 8 GHz. Our part number MP0208-6 6 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 6 female output ports. This 6 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above. Fairview is where to buy a 6 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

RF power divider part number MP0208-6 is only one product of a wide selection of coax splitter components we supply. This Fairview Microwave power divider / splitter design is a 6 way with SMA connectors. Our 6 way RF power divider is rated for a minimum frequency of 2 GHz and a maximum frequency of 8 GHz.

Our part number MP0208-6 6 way SMA power divider / radio frequency splitter has a 50 Ohm impedance and a maximum input power of 30 Watts. Our RF SMA power splitter / divider has a female input and 6 female output ports. This 6 way RF power splitter/divider with SMA ports is a reactive design. More coaxial SMA reactive power divider design specs for this radio frequency component can be found on its RF power splitter PDF specifications datasheet above.

Fairview is where to buy a 6 way power divider with SMA connectors that is a reactive design. We also stock a large selection of other RF/microwave power divider products that will ship the same day from our location. RF / microwave and millimeter wave power divider / splitter products and other RF parts for radio frequency component connections such as transmitter/receiver equipment, antennas and others in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same-day from our warehouse inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number MP0208-6
Product Name 6 Way Power Divider SMA Connectors From 2 GHz to 8 GHz Rated at 30 Watts
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

500 to 2000MHz – 2 Way Power Divider/Splitter - UIY2PD2854A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
Hybrid Combiner - 5o4T250262801 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Power Dividers/Splitters - 863-1253-2-ND - DigiKey
Specs
Package Type / Form Factor "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss 1.30 dB
Isolation 20.00 dB
View Details
4 suppliers
3 Ways Core & Wire Power Splitter, 1 - 300 MHz, 50Ω - AD3PS-1+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 300.00 MHz
View Details
4 suppliers