Fairview Microwave Inc. M55339/32-00001 RA TNC Male (Plug) to TNC Female (Jack) Adapter MIL-STD-202 Method 106, Silver Plated Brass Body, High Temp, 1.45 VSWR M55339/32-00001

Description
TNC adapter M55339/32-00001 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. M55339/32-00001 TNC male to TNC female coaxial adapter from Fairview is a right angle body style. This right angle TNC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
TNC adapter M55339/32-00001 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. M55339/32-00001 TNC male to TNC female coaxial adapter from Fairview is a right angle body style. This right angle TNC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M55339/32-00001 RA TNC Male (Plug) to TNC Female (Jack) Adapter MIL-STD-202 Method 106, Silver Plated Brass Body, High Temp, 1.45 VSWR - M55339/32-00001 - Fairview Microwave Inc.
Lewisville, TX, United States
M55339/32-00001 RA TNC Male (Plug) to TNC Female (Jack) Adapter MIL-STD-202 Method 106, Silver Plated Brass Body, High Temp, 1.45 VSWR
M55339/32-00001
M55339/32-00001 RA TNC Male (Plug) to TNC Female (Jack) Adapter MIL-STD-202 Method 106, Silver Plated Brass Body, High Temp, 1.45 VSWR M55339/32-00001
TNC adapter M55339/32-00001 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1. TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. M55339/32-00001 TNC male to TNC female coaxial adapter from Fairview is a right angle body style. This right angle TNC connector adapter is a 90 degree right angle RF elbow adapter design. Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

TNC adapter M55339/32-00001 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our TNC to TNC adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm TNC adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.45:1.

TNC to TNC adapter is constructed with male gender on side 1 and female on side 2. M55339/32-00001 TNC male to TNC female coaxial adapter from Fairview is a right angle body style. This right angle TNC connector adapter is a 90 degree right angle RF elbow adapter design.

Fairview male TNC to female TNC adapter is part of over one million RF, microwave and millimeter wave components in stock. Our right angle TNC adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build TNC coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number M55339/32-00001
Product Name M55339/32-00001 RA TNC Male (Plug) to TNC Female (Jack) Adapter MIL-STD-202 Method 106, Silver Plated Brass Body, High Temp, 1.45 VSWR
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details