Fairview Microwave Inc. M55339/28-30002 SMA Female (Jack) to SMA Female (Jack) Adapter MIL-STD-202 Method 106, Passivated Stainless Steel Body, High Temp, 1.28 VSWR M55339/28-30002

Description
SMA adapter M55339/28-30002 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. M55339/28-30002 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
SMA adapter M55339/28-30002 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. M55339/28-30002 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M55339/28-30002 SMA Female (Jack) to SMA Female (Jack) Adapter MIL-STD-202 Method 106, Passivated Stainless Steel Body, High Temp, 1.28 VSWR - M55339/28-30002 - Fairview Microwave Inc.
Lewisville, TX, United States
M55339/28-30002 SMA Female (Jack) to SMA Female (Jack) Adapter MIL-STD-202 Method 106, Passivated Stainless Steel Body, High Temp, 1.28 VSWR
M55339/28-30002
M55339/28-30002 SMA Female (Jack) to SMA Female (Jack) Adapter MIL-STD-202 Method 106, Passivated Stainless Steel Body, High Temp, 1.28 VSWR M55339/28-30002
SMA adapter M55339/28-30002 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1. SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. M55339/28-30002 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design. Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

SMA adapter M55339/28-30002 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our SMA to SMA adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm SMA adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.28:1.

SMA to SMA adapter is constructed with female gender on side 1 and female on side 2. M55339/28-30002 SMA female to SMA female coaxial adapter from Fairview is a straight body style. This straight SMA connector adapter is an in-line RF adapter design.

Fairview female SMA to female SMA adapter is part of over one million RF, microwave and millimeter wave components in stock. Our straight SMA adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build SMA coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Adapters
Product Number M55339/28-30002
Product Name M55339/28-30002 SMA Female (Jack) to SMA Female (Jack) Adapter MIL-STD-202 Method 106, Passivated Stainless Steel Body, High Temp, 1.28 VSWR
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
DCZM29F29, DC-Block - DCZM29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details