Fairview Microwave Inc. WR-137 Waveguide Pressurizing Section 4.25 Inch Length with CPR-137G Grooved Flange from 5.85 GHz to 8.2 GHz FMWSP1012

Description
Fairview microwave waveguide section FMWSP1012 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-137 for side 1 and WR-137 for side 2. This WR-137 waveguide section is constructed with None flange on side 1 and None flange on side 2. WR-137 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-137 size and None flange has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1012 is in stock at our facility. Our waveguide WR-137 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview microwave waveguide section FMWSP1012 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-137 for side 1 and WR-137 for side 2. This WR-137 waveguide section is constructed with None flange on side 1 and None flange on side 2. WR-137 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-137 size and None flange has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1012 is in stock at our facility. Our waveguide WR-137 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-137 Waveguide Pressurizing Section 4.25 Inch Length with CPR-137G Grooved Flange from 5.85 GHz to 8.2 GHz - FMWSP1012 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-137 Waveguide Pressurizing Section 4.25 Inch Length with CPR-137G Grooved Flange from 5.85 GHz to 8.2 GHz
FMWSP1012
WR-137 Waveguide Pressurizing Section 4.25 Inch Length with CPR-137G Grooved Flange from 5.85 GHz to 8.2 GHz FMWSP1012
Fairview microwave waveguide section FMWSP1012 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-137 for side 1 and WR-137 for side 2. This WR-137 waveguide section is constructed with None flange on side 1 and None flange on side 2. WR-137 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-137 size and None flange has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above. Fairview Microwave straight waveguide section part number FMWSP1012 is in stock at our facility. Our waveguide WR-137 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview microwave waveguide section FMWSP1012 is manufactured in an straight waveguide design. Our straight waveguide section has a waveguide size of WR-137 for side 1 and WR-137 for side 2. This WR-137 waveguide section is constructed with None flange on side 1 and None flange on side 2.

WR-137 waveguide section in straight design is 4.25 inches in length. This 4.25 inch waveguide section in WR-137 size and None flange has a minimum frequency of 5.85 GHz and a maximum frequency of 8.2 GHz. Fairview WR-137 straight waveguide section is constructed to precise RF/microwave industry specs and you can find more waveguide section datasheet specifications above.

Fairview Microwave straight waveguide section part number FMWSP1012 is in stock at our facility. Our waveguide WR-137 section is only part of over one million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWSP1012
Product Name WR-137 Waveguide Pressurizing Section 4.25 Inch Length with CPR-137G Grooved Flange from 5.85 GHz to 8.2 GHz
Component Type Pressurizing Section
Unlock Full Specs
to access all available technical data

Similar Products

MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Smiths Interconnect, a Molex company
Specs
Component Type Isolator; Circulator
View Details
DRG Horn Antenna - Model SAS-573 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA22 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 32.90 to 50.10 GHz
VSWR 1.3 :1
View Details