Fairview Microwave Inc. WR-22 Waveguide Isolator with 25 dB Typ Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange FMWIR1015

Description
Waveguide isolator FMWIR1015 from Fairview Microwave has same-day shipping. Our high-quality WR-28 waveguide isolator achieves 25 dB typical isolation. Fairview Microwave 25 dB typ WR-28 waveguide isolator FMWIR1015 operates in the 26.5 GHz to 40 GHz frequency range. This 26.5 GHz to 40 GHz Faraday design WR-28 isolator utilizes square cover flanges. FMWIR1015 40 GHz max frequency isolators feature gold plated UG-599/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-28 waveguide isolator with 25 dB typ isolation and 26.5 GHz to 40 GHz frequency range has a weight of 0.2895 lbs. Waveguide WR-28 isolators with square cover UG-599/U flanges are continuously in-stock and cover the Ka band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-28 Ka band waveguide Faraday isolator FMWIR1015. These square cover UG-599/U flange 40 GHz maximum frequency waveguide isolators have a typical insertion loss of 1 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these square cover UG-599/U flange waveguide 26.5 GHz to 40 GHz isolators which present 2 watt forward power rating. WR-28 Ka band isolators with 1 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-28 with a power rating of 2 watt has a maximum voltage standing wave ratio (or VSWR) of 1.3:1. This Faraday isolator with 1.3:1 VSWR at 0.2895 lbs measures 3.43 inches long and 1.244 inches high. Fairview Microwave offers expert tech support on these 26.5 GHz min frequency WR-28 two-port waveguide isolators with 25 dB typ isolation and 1 dB insertion loss. Specifications and dimensions for WR-28 Ka band waveguide isolator FMWIR1015 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1015 WR-28 with square cover UG-599/U flanges and 1.3:1 VSWR.
Datasheet
Description
Waveguide isolator FMWIR1015 from Fairview Microwave has same-day shipping. Our high-quality WR-28 waveguide isolator achieves 25 dB typical isolation. Fairview Microwave 25 dB typ WR-28 waveguide isolator FMWIR1015 operates in the 26.5 GHz to 40 GHz frequency range. This 26.5 GHz to 40 GHz Faraday design WR-28 isolator utilizes square cover flanges. FMWIR1015 40 GHz max frequency isolators feature gold plated UG-599/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-28 waveguide isolator with 25 dB typ isolation and 26.5 GHz to 40 GHz frequency range has a weight of 0.2895 lbs. Waveguide WR-28 isolators with square cover UG-599/U flanges are continuously in-stock and cover the Ka band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-28 Ka band waveguide Faraday isolator FMWIR1015. These square cover UG-599/U flange 40 GHz maximum frequency waveguide isolators have a typical insertion loss of 1 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these square cover UG-599/U flange waveguide 26.5 GHz to 40 GHz isolators which present 2 watt forward power rating. WR-28 Ka band isolators with 1 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-28 with a power rating of 2 watt has a maximum voltage standing wave ratio (or VSWR) of 1.3:1. This Faraday isolator with 1.3:1 VSWR at 0.2895 lbs measures 3.43 inches long and 1.244 inches high. Fairview Microwave offers expert tech support on these 26.5 GHz min frequency WR-28 two-port waveguide isolators with 25 dB typ isolation and 1 dB insertion loss. Specifications and dimensions for WR-28 Ka band waveguide isolator FMWIR1015 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1015 WR-28 with square cover UG-599/U flanges and 1.3:1 VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-22 Waveguide Isolator with 25 dB Typ Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange - FMWIR1015 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-22 Waveguide Isolator with 25 dB Typ Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange
FMWIR1015
WR-22 Waveguide Isolator with 25 dB Typ Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange FMWIR1015
Waveguide isolator FMWIR1015 from Fairview Microwave has same-day shipping. Our high-quality WR-28 waveguide isolator achieves 25 dB typical isolation. Fairview Microwave 25 dB typ WR-28 waveguide isolator FMWIR1015 operates in the 26.5 GHz to 40 GHz frequency range. This 26.5 GHz to 40 GHz Faraday design WR-28 isolator utilizes square cover flanges. FMWIR1015 40 GHz max frequency isolators feature gold plated UG-599/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-28 waveguide isolator with 25 dB typ isolation and 26.5 GHz to 40 GHz frequency range has a weight of 0.2895 lbs. Waveguide WR-28 isolators with square cover UG-599/U flanges are continuously in-stock and cover the Ka band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-28 Ka band waveguide Faraday isolator FMWIR1015. These square cover UG-599/U flange 40 GHz maximum frequency waveguide isolators have a typical insertion loss of 1 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these square cover UG-599/U flange waveguide 26.5 GHz to 40 GHz isolators which present 2 watt forward power rating. WR-28 Ka band isolators with 1 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-28 with a power rating of 2 watt has a maximum voltage standing wave ratio (or VSWR) of 1.3:1. This Faraday isolator with 1.3:1 VSWR at 0.2895 lbs measures 3.43 inches long and 1.244 inches high. Fairview Microwave offers expert tech support on these 26.5 GHz min frequency WR-28 two-port waveguide isolators with 25 dB typ isolation and 1 dB insertion loss. Specifications and dimensions for WR-28 Ka band waveguide isolator FMWIR1015 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1015 WR-28 with square cover UG-599/U flanges and 1.3:1 VSWR.

Waveguide isolator FMWIR1015 from Fairview Microwave has same-day shipping. Our high-quality WR-28 waveguide isolator achieves 25 dB typical isolation. Fairview Microwave 25 dB typ WR-28 waveguide isolator FMWIR1015 operates in the 26.5 GHz to 40 GHz frequency range. This 26.5 GHz to 40 GHz Faraday design WR-28 isolator utilizes square cover flanges. FMWIR1015 40 GHz max frequency isolators feature gold plated UG-599/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff.

WR-28 waveguide isolator with 25 dB typ isolation and 26.5 GHz to 40 GHz frequency range has a weight of 0.2895 lbs. Waveguide WR-28 isolators with square cover UG-599/U flanges are continuously in-stock and cover the Ka band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-28 Ka band waveguide Faraday isolator FMWIR1015. These square cover UG-599/U flange 40 GHz maximum frequency waveguide isolators have a typical insertion loss of 1 dB.

Fairview Microwave industry-leading same-day ship waveguide product line includes these square cover UG-599/U flange waveguide 26.5 GHz to 40 GHz isolators which present 2 watt forward power rating. WR-28 Ka band isolators with 1 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-28 with a power rating of 2 watt has a maximum voltage standing wave ratio (or VSWR) of 1.3:1. This Faraday isolator with 1.3:1 VSWR at 0.2895 lbs measures 3.43 inches long and 1.244 inches high.

Fairview Microwave offers expert tech support on these 26.5 GHz min frequency WR-28 two-port waveguide isolators with 25 dB typ isolation and 1 dB insertion loss. Specifications and dimensions for WR-28 Ka band waveguide isolator FMWIR1015 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1015 WR-28 with square cover UG-599/U flanges and 1.3:1 VSWR.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWIR1015
Product Name WR-22 Waveguide Isolator with 25 dB Typ Isolation from 26.5 GHz to 40 GHz using Square Cover UG-599/U Flange
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-584 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 5.85 to 8.20 GHz
View Details
Drop in Isolator - 5o0156630 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.13 to 0.90 GHz
VSWR 1.2 :1
View Details
MW Transitions and Iso-adapters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
View Details
WR1500 (BJ6) - Waveguide to Coaxial Adapter - UIYWTCWR1500A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.49 to 0.75 GHz
VSWR 1.25 :1
View Details