Fairview Microwave Inc. WR-15 Waveguide Isolator with 25 dB min Isolation from 50 GHz to 75 GHz using Round Cover UG-385/U Flange FMWIR1002

Description
Waveguide isolator FMWIR1002 from Fairview Microwave has same-day shipping. Our high-quality WR-15 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-15 waveguide isolator FMWIR1002 operates in the 50 GHz to 75 GHz frequency range. This 50 GHz to 75 GHz Faraday design WR-15 isolator utilizes round cover flanges. FMWIR1002 75 GHz max frequency isolators feature gold plated UG-385/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-15 waveguide isolator with 25 dB min isolation and 50 GHz to 75 GHz frequency range has a weight of 0.15 lbs. Waveguide WR-15 isolators with round cover UG-385/U flanges are continuously in-stock and cover the V band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-15 V band waveguide Faraday isolator FMWIR1002. These round cover UG-385/U flange 75 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.8 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-385/U flange waveguide 50 GHz to 75 GHz isolators which present 1 watt forward power rating. WR-15 V band isolators with 1.8 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-15 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.15 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 50 GHz min frequency WR-15 two-port waveguide isolators with 25 dB min isolation and 1.8 dB insertion loss. Specifications and dimensions for WR-15 V band waveguide isolator FMWIR1002 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1002 WR-15 with round cover UG-385/U flanges and 1.4:1 VSWR.
Datasheet
Description
Waveguide isolator FMWIR1002 from Fairview Microwave has same-day shipping. Our high-quality WR-15 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-15 waveguide isolator FMWIR1002 operates in the 50 GHz to 75 GHz frequency range. This 50 GHz to 75 GHz Faraday design WR-15 isolator utilizes round cover flanges. FMWIR1002 75 GHz max frequency isolators feature gold plated UG-385/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-15 waveguide isolator with 25 dB min isolation and 50 GHz to 75 GHz frequency range has a weight of 0.15 lbs. Waveguide WR-15 isolators with round cover UG-385/U flanges are continuously in-stock and cover the V band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-15 V band waveguide Faraday isolator FMWIR1002. These round cover UG-385/U flange 75 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.8 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-385/U flange waveguide 50 GHz to 75 GHz isolators which present 1 watt forward power rating. WR-15 V band isolators with 1.8 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-15 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.15 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 50 GHz min frequency WR-15 two-port waveguide isolators with 25 dB min isolation and 1.8 dB insertion loss. Specifications and dimensions for WR-15 V band waveguide isolator FMWIR1002 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1002 WR-15 with round cover UG-385/U flanges and 1.4:1 VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-15 Waveguide Isolator with 25 dB min Isolation from 50 GHz to 75 GHz using Round Cover UG-385/U Flange - FMWIR1002 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-15 Waveguide Isolator with 25 dB min Isolation from 50 GHz to 75 GHz using Round Cover UG-385/U Flange
FMWIR1002
WR-15 Waveguide Isolator with 25 dB min Isolation from 50 GHz to 75 GHz using Round Cover UG-385/U Flange FMWIR1002
Waveguide isolator FMWIR1002 from Fairview Microwave has same-day shipping. Our high-quality WR-15 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-15 waveguide isolator FMWIR1002 operates in the 50 GHz to 75 GHz frequency range. This 50 GHz to 75 GHz Faraday design WR-15 isolator utilizes round cover flanges. FMWIR1002 75 GHz max frequency isolators feature gold plated UG-385/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-15 waveguide isolator with 25 dB min isolation and 50 GHz to 75 GHz frequency range has a weight of 0.15 lbs. Waveguide WR-15 isolators with round cover UG-385/U flanges are continuously in-stock and cover the V band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-15 V band waveguide Faraday isolator FMWIR1002. These round cover UG-385/U flange 75 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.8 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-385/U flange waveguide 50 GHz to 75 GHz isolators which present 1 watt forward power rating. WR-15 V band isolators with 1.8 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-15 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.15 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 50 GHz min frequency WR-15 two-port waveguide isolators with 25 dB min isolation and 1.8 dB insertion loss. Specifications and dimensions for WR-15 V band waveguide isolator FMWIR1002 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1002 WR-15 with round cover UG-385/U flanges and 1.4:1 VSWR.

Waveguide isolator FMWIR1002 from Fairview Microwave has same-day shipping. Our high-quality WR-15 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-15 waveguide isolator FMWIR1002 operates in the 50 GHz to 75 GHz frequency range. This 50 GHz to 75 GHz Faraday design WR-15 isolator utilizes round cover flanges. FMWIR1002 75 GHz max frequency isolators feature gold plated UG-385/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff.

WR-15 waveguide isolator with 25 dB min isolation and 50 GHz to 75 GHz frequency range has a weight of 0.15 lbs. Waveguide WR-15 isolators with round cover UG-385/U flanges are continuously in-stock and cover the V band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-15 V band waveguide Faraday isolator FMWIR1002. These round cover UG-385/U flange 75 GHz maximum frequency waveguide isolators have a maximum insertion loss of 1.8 dB.

Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-385/U flange waveguide 50 GHz to 75 GHz isolators which present 1 watt forward power rating. WR-15 V band isolators with 1.8 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-15 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.4:1. This Faraday isolator with 1.4:1 VSWR at 0.15 lbs measures 2.5 inches long and 0.94 inches high.

Fairview Microwave offers expert tech support on these 50 GHz min frequency WR-15 two-port waveguide isolators with 25 dB min isolation and 1.8 dB insertion loss. Specifications and dimensions for WR-15 V band waveguide isolator FMWIR1002 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1002 WR-15 with round cover UG-385/U flanges and 1.4:1 VSWR.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWIR1002
Product Name WR-15 Waveguide Isolator with 25 dB min Isolation from 50 GHz to 75 GHz using Round Cover UG-385/U Flange
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA48 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.54 to 6.23 GHz
VSWR 1.25 :1
View Details
33 to 50GHz WR22 Waveguide Isolator - UIYWI2836A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 50.00 GHz
VSWR 1.3 :1
View Details
VNA Calibration Standard - Q106D - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 22.00 to 33.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HP+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details