Fairview Microwave Inc. WR-12 Waveguide Isolator with 25 dB min Isolation from 60 GHz to 90 GHz using Round Cover UG-387/U Flange FMWIR1001

Description
Waveguide isolator FMWIR1001 from Fairview Microwave has same-day shipping. Our high-quality WR-12 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-12 waveguide isolator FMWIR1001 operates in the 60 GHz to 90 GHz frequency range. This 60 GHz to 90 GHz Faraday design WR-12 isolator utilizes round cover flanges. FMWIR1001 90 GHz max frequency isolators feature gold plated UG-387/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-12 waveguide isolator with 25 dB min isolation and 60 GHz to 90 GHz frequency range has a weight of 0.171 lbs. Waveguide WR-12 isolators with round cover UG-387/U flanges are continuously in-stock and cover the E band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-12 E band waveguide Faraday isolator FMWIR1001. These round cover UG-387/U flange 90 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U flange waveguide 60 GHz to 90 GHz isolators which present 1 watt forward power rating. WR-12 E band isolators with 2 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-12 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.171 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 60 GHz min frequency WR-12 two-port waveguide isolators with 25 dB min isolation and 2 dB insertion loss. Specifications and dimensions for WR-12 E band waveguide isolator FMWIR1001 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1001 WR-12 with round cover UG-387/U flanges and 1.5:1 VSWR.
Datasheet
Description
Waveguide isolator FMWIR1001 from Fairview Microwave has same-day shipping. Our high-quality WR-12 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-12 waveguide isolator FMWIR1001 operates in the 60 GHz to 90 GHz frequency range. This 60 GHz to 90 GHz Faraday design WR-12 isolator utilizes round cover flanges. FMWIR1001 90 GHz max frequency isolators feature gold plated UG-387/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-12 waveguide isolator with 25 dB min isolation and 60 GHz to 90 GHz frequency range has a weight of 0.171 lbs. Waveguide WR-12 isolators with round cover UG-387/U flanges are continuously in-stock and cover the E band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-12 E band waveguide Faraday isolator FMWIR1001. These round cover UG-387/U flange 90 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U flange waveguide 60 GHz to 90 GHz isolators which present 1 watt forward power rating. WR-12 E band isolators with 2 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-12 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.171 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 60 GHz min frequency WR-12 two-port waveguide isolators with 25 dB min isolation and 2 dB insertion loss. Specifications and dimensions for WR-12 E band waveguide isolator FMWIR1001 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1001 WR-12 with round cover UG-387/U flanges and 1.5:1 VSWR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-12 Waveguide Isolator with 25 dB min Isolation from 60 GHz to 90 GHz using Round Cover UG-387/U Flange - FMWIR1001 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-12 Waveguide Isolator with 25 dB min Isolation from 60 GHz to 90 GHz using Round Cover UG-387/U Flange
FMWIR1001
WR-12 Waveguide Isolator with 25 dB min Isolation from 60 GHz to 90 GHz using Round Cover UG-387/U Flange FMWIR1001
Waveguide isolator FMWIR1001 from Fairview Microwave has same-day shipping. Our high-quality WR-12 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-12 waveguide isolator FMWIR1001 operates in the 60 GHz to 90 GHz frequency range. This 60 GHz to 90 GHz Faraday design WR-12 isolator utilizes round cover flanges. FMWIR1001 90 GHz max frequency isolators feature gold plated UG-387/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff. WR-12 waveguide isolator with 25 dB min isolation and 60 GHz to 90 GHz frequency range has a weight of 0.171 lbs. Waveguide WR-12 isolators with round cover UG-387/U flanges are continuously in-stock and cover the E band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-12 E band waveguide Faraday isolator FMWIR1001. These round cover UG-387/U flange 90 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2 dB. Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U flange waveguide 60 GHz to 90 GHz isolators which present 1 watt forward power rating. WR-12 E band isolators with 2 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-12 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.171 lbs measures 2.5 inches long and 0.94 inches high. Fairview Microwave offers expert tech support on these 60 GHz min frequency WR-12 two-port waveguide isolators with 25 dB min isolation and 2 dB insertion loss. Specifications and dimensions for WR-12 E band waveguide isolator FMWIR1001 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1001 WR-12 with round cover UG-387/U flanges and 1.5:1 VSWR.

Waveguide isolator FMWIR1001 from Fairview Microwave has same-day shipping. Our high-quality WR-12 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-12 waveguide isolator FMWIR1001 operates in the 60 GHz to 90 GHz frequency range. This 60 GHz to 90 GHz Faraday design WR-12 isolator utilizes round cover flanges. FMWIR1001 90 GHz max frequency isolators feature gold plated UG-387/U flanges and are available from the Fairview Microwave website or our knowledgeable sales staff.

WR-12 waveguide isolator with 25 dB min isolation and 60 GHz to 90 GHz frequency range has a weight of 0.171 lbs. Waveguide WR-12 isolators with round cover UG-387/U flanges are continuously in-stock and cover the E band of frequencies. Fairview Microwave has, since 1992, provided high-quality RF parts like this WR-12 E band waveguide Faraday isolator FMWIR1001. These round cover UG-387/U flange 90 GHz maximum frequency waveguide isolators have a maximum insertion loss of 2 dB.

Fairview Microwave industry-leading same-day ship waveguide product line includes these round cover UG-387/U flange waveguide 60 GHz to 90 GHz isolators which present 1 watt forward power rating. WR-12 E band isolators with 2 dB insertion loss prevail in radar systems, telecom infrastructure, R&D labs and military. Waveguide isolator WR-12 with a power rating of 1 watt has a typical voltage standing wave ratio (or VSWR) of 1.5:1. This Faraday isolator with 1.5:1 VSWR at 0.171 lbs measures 2.5 inches long and 0.94 inches high.

Fairview Microwave offers expert tech support on these 60 GHz min frequency WR-12 two-port waveguide isolators with 25 dB min isolation and 2 dB insertion loss. Specifications and dimensions for WR-12 E band waveguide isolator FMWIR1001 from Fairview Microwave are included in precise CAD drawings and specs on the PDF datasheet download. With same-day shipping worldwide and our knowledgeable sales staff, Fairview Microwave should be your first choice for waveguide isolators like FMWIR1001 WR-12 with round cover UG-387/U flanges and 1.5:1 VSWR.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWIR1001
Product Name WR-12 Waveguide Isolator with 25 dB min Isolation from 60 GHz to 90 GHz using Round Cover UG-387/U Flange
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
Microstrip Isolator - 5o05442 - 5o.com
Specs
Component Type Isolator
Operating Frequency 37.00 to 43.00 GHz
VSWR 1.5 :1
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 50.00 to 60.00 GHz
VSWR 1.4 :1
View Details