Fairview Microwave Inc. 50 dB WR-42 Waveguide Crossguide 3 Port Coupler with UG-595/U Square Cover Flange from 18 GHz to 26.5 GHz in Bronze FMWCT1007

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 dB WR-42 Waveguide Crossguide 3 Port Coupler with UG-595/U Square Cover Flange from 18 GHz to 26.5 GHz in Bronze - FMWCT1007 - Fairview Microwave Inc.
Lewisville, TX, United States
50 dB WR-42 Waveguide Crossguide 3 Port Coupler with UG-595/U Square Cover Flange from 18 GHz to 26.5 GHz in Bronze
FMWCT1007
50 dB WR-42 Waveguide Crossguide 3 Port Coupler with UG-595/U Square Cover Flange from 18 GHz to 26.5 GHz in Bronze FMWCT1007
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCT1007
Product Name 50 dB WR-42 Waveguide Crossguide 3 Port Coupler with UG-595/U Square Cover Flange from 18 GHz to 26.5 GHz in Bronze
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide to Coaxial Transitions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
51 to 59GHz Fullband WR15 Waveguide Isolator - UIYWI2025A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 51.00 to 59.00 GHz
VSWR 1.4 :1
View Details
Broadband Horn Antennas - NDRHA-18000-40000-K - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.00 to 40.00 GHz
VSWR 2.5 :1
View Details