Fairview Microwave Inc. WR-75 Waveguide Circulator with 18 dB Min. Isolation from 10 GHz to 15 GHz using Cover Flange in Aluminum FMWCR1002

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-75 Waveguide Circulator with 18 dB Min. Isolation from 10 GHz to 15 GHz using Cover Flange in Aluminum - FMWCR1002 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-75 Waveguide Circulator with 18 dB Min. Isolation from 10 GHz to 15 GHz using Cover Flange in Aluminum
FMWCR1002
WR-75 Waveguide Circulator with 18 dB Min. Isolation from 10 GHz to 15 GHz using Cover Flange in Aluminum FMWCR1002
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCR1002
Product Name WR-75 Waveguide Circulator with 18 dB Min. Isolation from 10 GHz to 15 GHz using Cover Flange in Aluminum
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

26.5 to 40GHz Fullband WR28 Waveguide Isolator - UIYWI2259A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.4 :1
View Details
SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Isolator; Circulator
Material Aluminum
View Details
Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 2.00 to 4.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details