Fairview Microwave Inc. 10 dB WR-22 Waveguide Coupler with UG-383/U Round Cover Flange from 33 GHz to 50 GHz in Copper FMWCP1079-10

Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet
Description
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 dB WR-22 Waveguide Coupler with UG-383/U Round Cover Flange from 33 GHz to 50 GHz in Copper - FMWCP1079-10 - Fairview Microwave Inc.
Lewisville, TX, United States
10 dB WR-22 Waveguide Coupler with UG-383/U Round Cover Flange from 33 GHz to 50 GHz in Copper
FMWCP1079-10
10 dB WR-22 Waveguide Coupler with UG-383/U Round Cover Flange from 33 GHz to 50 GHz in Copper FMWCP1079-10
Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product, which encompasses frequencies from 1.7 GHz to 75 GHz.
With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight characteristics. We carry both waveguide coaxial adapters, band pass filters, bends, flexible waveguide cables, waveguide gain horns, waveguide sections and terminations with square or rectangular flanges.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCP1079-10
Product Name 10 dB WR-22 Waveguide Coupler with UG-383/U Round Cover Flange from 33 GHz to 50 GHz in Copper
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
Standard Gain Horn - Model SAS-586 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 12.40 to 18.00 GHz
View Details
8 to 12GHz Fullband WR90 Waveguide Circulator - UIYWC4853B - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn Antennas - NRHA62 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 11.90 to 18.00 GHz
VSWR 1.4 :1
View Details