Fairview Microwave Inc. WR-22 to 2.4mm Female End Launch Waveguide to Coax Adapter UG383/U with 33 GHz to 50 GHz in Brass FMWCA1110

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1110 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-22 and UG383/U flange. This WR-22 waveguide to coax adapter / transition is constructed with a 2.4mm coaxial connector that is and female gender. WR-22 waveguide to coaxial transition adapter with 2.4mm connector has a minimum frequency of 33 GHz and a maximum frequency of 50 GHz. Fairview WR-22 2.4mm transition adapter for coax is designed with a body material of brass. Our WR-22 to 2.4mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-22 waveguide transition adapter to coaxial 2.4mm part number FMWCA1110 is currently in stock at our location. Our end launch wave guide WR-22 to 2.4mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1110 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-22 and UG383/U flange. This WR-22 waveguide to coax adapter / transition is constructed with a 2.4mm coaxial connector that is and female gender. WR-22 waveguide to coaxial transition adapter with 2.4mm connector has a minimum frequency of 33 GHz and a maximum frequency of 50 GHz. Fairview WR-22 2.4mm transition adapter for coax is designed with a body material of brass. Our WR-22 to 2.4mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-22 waveguide transition adapter to coaxial 2.4mm part number FMWCA1110 is currently in stock at our location. Our end launch wave guide WR-22 to 2.4mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-22 to 2.4mm Female End Launch Waveguide to Coax Adapter UG383/U with 33 GHz to 50 GHz in Brass - FMWCA1110 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-22 to 2.4mm Female End Launch Waveguide to Coax Adapter UG383/U with 33 GHz to 50 GHz in Brass
FMWCA1110
WR-22 to 2.4mm Female End Launch Waveguide to Coax Adapter UG383/U with 33 GHz to 50 GHz in Brass FMWCA1110
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1110 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-22 and UG383/U flange. This WR-22 waveguide to coax adapter / transition is constructed with a 2.4mm coaxial connector that is and female gender. WR-22 waveguide to coaxial transition adapter with 2.4mm connector has a minimum frequency of 33 GHz and a maximum frequency of 50 GHz. Fairview WR-22 2.4mm transition adapter for coax is designed with a body material of brass. Our WR-22 to 2.4mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-22 waveguide transition adapter to coaxial 2.4mm part number FMWCA1110 is currently in stock at our location. Our end launch wave guide WR-22 to 2.4mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1110 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-22 and UG383/U flange. This WR-22 waveguide to coax adapter / transition is constructed with a 2.4mm coaxial connector that is and female gender.

WR-22 waveguide to coaxial transition adapter with 2.4mm connector has a minimum frequency of 33 GHz and a maximum frequency of 50 GHz. Fairview WR-22 2.4mm transition adapter for coax is designed with a body material of brass. Our WR-22 to 2.4mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-22 waveguide transition adapter to coaxial 2.4mm part number FMWCA1110 is currently in stock at our location. Our end launch wave guide WR-22 to 2.4mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1110
Product Name WR-22 to 2.4mm Female End Launch Waveguide to Coax Adapter UG383/U with 33 GHz to 50 GHz in Brass
Operating Frequency 33.00 to 50.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator - 5o0633330 - 5o.com
Specs
Component Type Isolator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Broadband Horn Antennas - NDRHA-700-8000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.70 to 8.00 GHz
VSWR 2 :1
View Details