Fairview Microwave Inc. WR-28 to 2.92mm Female End Launch Waveguide to Coax Adapter UBR320 with 26.5 GHz to 40 GHz in Brass FMWCA1109

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1109 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-28 and UBR320 flange. This WR-28 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender. WR-28 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. Fairview WR-28 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-28 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number FMWCA1109 is currently in stock at our location. Our end launch wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1109 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-28 and UBR320 flange. This WR-28 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender. WR-28 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. Fairview WR-28 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-28 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number FMWCA1109 is currently in stock at our location. Our end launch wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-28 to 2.92mm Female End Launch Waveguide to Coax Adapter UBR320 with 26.5 GHz to 40 GHz in Brass - FMWCA1109 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-28 to 2.92mm Female End Launch Waveguide to Coax Adapter UBR320 with 26.5 GHz to 40 GHz in Brass
FMWCA1109
WR-28 to 2.92mm Female End Launch Waveguide to Coax Adapter UBR320 with 26.5 GHz to 40 GHz in Brass FMWCA1109
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1109 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-28 and UBR320 flange. This WR-28 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender. WR-28 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. Fairview WR-28 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-28 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number FMWCA1109 is currently in stock at our location. Our end launch wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1109 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-28 and UBR320 flange. This WR-28 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is and female gender.

WR-28 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. Fairview WR-28 2.92mm transition adapter for coax is designed with a body material of brass. Our WR-28 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-28 waveguide transition adapter to coaxial 2.92mm part number FMWCA1109 is currently in stock at our location. Our end launch wave guide WR-28 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1109
Product Name WR-28 to 2.92mm Female End Launch Waveguide to Coax Adapter UBR320 with 26.5 GHz to 40 GHz in Brass
Operating Frequency 26.50 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator - 5o018151 - 5o.com
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-574 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 40.00 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details
Conical Horn Antennas - NCHA76 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 7.27 to 9.97 GHz
VSWR 1.25 :1
View Details