5o.com Coaxial Isolator 5o0035480

Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Description
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communication, medical, military, and space applications, available in N and SMA connectors with 50Ω impedance. The device measures 35×48.5×15 mm, handles 100W forward and reverse power, and operates at temperatures from -55℃ to +125℃ when stored. Operating temperature ranges vary by model from -40℃ to +85℃. Connectors are available as SMA male/female or N male/female, and frequency ranges are specifically defined per model. It supports a one-year standard warranty.

Datasheet Summary
Powered by GS/AI

Coaxial isolator for RF power amplifier protection in communication, medical, military, and space applications, available in N and SMA connectors with 50Ω impedance. The device measures 35×48.5×15 mm, handles 100W forward and reverse power, and operates at temperatures from -55℃ to +125℃ when stored. Operating temperature ranges vary by model from -40℃ to +85℃. Connectors are available as SMA male/female or N male/female, and frequency ranges are specifically defined per model. It supports a one-year standard warranty.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Isolator - 5o0035480 - 5o.com
Guangdong, China
Coaxial Isolator
5o0035480
Coaxial Isolator 5o0035480
It can be dual junction or even three for high isolation. Built to the rigorous standards required for commercial implementations, military and space. Custom design is available upon request. Standard guaranteed for one year.

It can be dual junction or even three for high isolation.
Built to the rigorous standards required for commercial implementations, military and space.
Custom design is available upon request.
Standard guaranteed for one year.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o0035480
Product Name Coaxial Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulator - 5o14150 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.70 to 5.00 GHz
VSWR 1.2 :1
View Details
Drop in Circulator - 5o1145460 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.00 to 3.80 GHz
VSWR 1.2 :1
View Details
Drop in Isolator - 5o0180800 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0164660 - 5o.com
Specs
Component Type Isolator
Operating Frequency 1.00 to 2.00 GHz
VSWR 1.4 :1
View Details