Fairview Microwave Inc. WR-187 to Type N Female End Launch Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz in Aluminum FMWCA1105

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1105 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-187 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 N transition adapter for coax is designed with a body material of aluminum. Our WR-187 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-187 waveguide transition adapter to coaxial N part number FMWCA1105 is currently in stock at our location. Our end launch wave guide WR-187 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1105 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-187 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 N transition adapter for coax is designed with a body material of aluminum. Our WR-187 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-187 waveguide transition adapter to coaxial N part number FMWCA1105 is currently in stock at our location. Our end launch wave guide WR-187 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-187 to Type N Female End Launch Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz in Aluminum - FMWCA1105 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-187 to Type N Female End Launch Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz in Aluminum
FMWCA1105
WR-187 to Type N Female End Launch Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz in Aluminum FMWCA1105
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1105 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender. WR-187 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 N transition adapter for coax is designed with a body material of aluminum. Our WR-187 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-187 waveguide transition adapter to coaxial N part number FMWCA1105 is currently in stock at our location. Our end launch wave guide WR-187 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1105 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-187 and UDR48 flange. This WR-187 waveguide to coax adapter / transition is constructed with a N coaxial connector that is and female gender.

WR-187 waveguide to coaxial transition adapter with N connector has a minimum frequency of 3.94 GHz and a maximum frequency of 5.99 GHz. Fairview WR-187 N transition adapter for coax is designed with a body material of aluminum. Our WR-187 to N female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-187 waveguide transition adapter to coaxial N part number FMWCA1105 is currently in stock at our location. Our end launch wave guide WR-187 to N coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number FMWCA1105
Product Name WR-187 to Type N Female End Launch Waveguide to Coax Adapter UDR48 with 3.94 GHz to 5.99 GHz in Aluminum
Operating Frequency 3.94 to 5.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect, a Molex company
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details
7 to 10GHz – Waveguide Circulator - UIYWC6060A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details
Standard Gain Horn Antennas - NRHA19 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 39.20 to 59.60 GHz
VSWR 1.3 :1
View Details